SMP Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
CONN SMP PLUG R/A 50 OHM PCB Product overview: SF1212-6000 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SF1212-6000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1000598-SF1212-6000
Category: Connectors, Interconnects>Coaxia
Series: SMP
Features: Full Detent
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Bag
Contact Termination: Solder
Connector Style: SMP
Frequency - Max: 20 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 50
Impedance: 50Ohm
Body Material: Beryllium Copper
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Amphenol SV Microwave
Base Product Number: SF1212
SMP MALE PCB THRU-HOLE CONN R/A, FD
RF COAX CONN, SMP R/A PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMP M PCB Thru-Hole Conn, R/A, FD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF1212-6000-ND | 437-SF1212-6000 | 1000598-SF1212-6000 | SF1212-6000 | 43AC7465 | SF1212-6000 |
| Product Name | Coaxial Connector (RF) Assemblies | 50 OHM Electronic Connector | Connectors, Interconnects - Coaxial Connectors (RF) | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Rf Coax Conn, Smp R/a Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | SMP; Plug, Male Pin | SMP | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||||
| Termination | Solder |