SMA Female to Female Flange Mount Adapte
SMA FEM. TO FEM. FLNGE MNT ADPTR, 4 HOLE
Amphenol RF SF2991-6007 RF Adapter
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
SMA FEMALE TO FEMALE FLANGE MOUNT ADAPTER, 4 HOLE
RF ADAPTOR, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series SMA F to F FlangeMnt Adapter, 4 Hole
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SF2991-6007 | SF2991-6007 | 6932947 | SF2991-6007-ND | 84AC2734 | 43AC7519 | SF2991-6007 |
| Product Name | adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Adapters | Coaxial Connector (RF) Adapters | Sma Female To Female Flange Mount Adapter, 4 Hole Amphenol Sv Microwave | Rf Adaptor, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - In Series |
| Connector Type | SMA | SMA | SMA |