2.4mm Female to SMPM Male Adapter, FD
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
2.4MM JACK-SMPM PLUG FD ADAPTER, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | SF1116-6071 | 1678-SF1116-6071-ND | 64AH2197 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | 2.4Mm Jack-Smpm Plug Fd Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | 2.4mm Connector; SMP |