SMA FEMALE SOLDERLESS LITETOUC INDIVIDUAL WITH BULK PIECE PAR
SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF Connectors / Coaxial Connectors SMA 2-Hole, (StrpLn) 4.76mm Screws, FEM
RF COAXIAL, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
CONN SMA JACK 50 OHM SMD
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF2921-61506-1S | SF2921-61506-1S-ND | SF2921-61506-1S | 58AC8084 | SF2921-61506-1S |
| Product Name | Connectors Mil-Qualified, Unreviewed | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | Coaxial Connector (RF) Assemblies |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA; Jack, Female Socket | SMA | SMA | ||
| Mounting | Surface Mount | PCB | Surface Mount |