SV Microwave, Inc. Connectors RF - Adaptors (Interseries, Gender, etc.) SF2993-6001

Description
SMA MALE TO MALE ADAPTER INDIVIDUAL BAG
Request a Quote Datasheet
Description
SMA MALE TO MALE ADAPTER INDIVIDUAL BAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Adaptors (Interseries, Gender, etc.) - SF2993-6001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
SF2993-6001
Connectors RF - Adaptors (Interseries, Gender, etc.) SF2993-6001
SMA MALE TO MALE ADAPTER INDIVIDUAL BAG

SMA MALE TO MALE ADAPTER INDIVIDUAL BAG

Buy Now
Coaxial Connector (RF) Adapters - SF2993-6001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SF2993-6001-ND
Coaxial Connector (RF) Adapters SF2993-6001-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
adapters
SF2993-6001
adapters SF2993-6001
SMA Male to Male Adapter

SMA Male to Male Adapter

Buy Now
Rf Coax Adapter, Sma-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 41AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adapter, Sma-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
41AC9208
Rf Coax Adapter, Sma-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 41AC9208
RF COAX ADAPTER, SMA-SMA PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF COAX ADAPTER, SMA-SMA PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - SF2993-6001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
SF2993-6001
RF Adapters - In Series SF2993-6001
RF Adapters - In Series SMA Male to Male Adapter

RF Adapters - In Series SMA Male to Male Adapter

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number SF2993-6001 SF2993-6001-ND SF2993-6001 41AC9208 SF2993-6001
Product Name Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Connector (RF) Adapters adapters Rf Coax Adapter, Sma-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave RF Adapters - In Series
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059412-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Coaxial Adapters - 1243270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details