Adapter Coaxial Connector SMA Jack, Female Socket To PTNC Jack, Female Socket 50Ohm
SMA Female to PTNC Female Flange Mount A
Win Source Part Number: 1161780-SF1102-6024
Category: Connectors, Interconnects>Coaxia
Series: SMA
Fastening Type: Threaded, Threaded
Package: Bulk
Frequency - Max: 18 GHz
Standard Package: 25
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Stainless Steel
Style: Straight
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Convert From (Adapter End): SMA Jack, Female Socket
Convert To (Adapter End): PTNC Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: SMA to PTNC
Center Gender: Female to Female
Conversion Type: Between Series
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Amphenol SV Microwave
Base Product Number: SF1102
SMA FEMALE TO PTNC FEMALE FLAN INDIVIDUAL - BAG (PACK FILL QT
RF Adapters - Between Series SMA F to PTNC F Flng Mnt Adapter, 4 Hole
SMA Female to PTNC Female Flange Mount Adapter, 4 Hole / Individual - Bag (Pack Fill Qty: 1)
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF1102-6024-ND | SF1102-6024 | 1161780-SF1102-6024 | SF1102-6024 | SF1102-6024 | 43AC7360 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Connectors, Interconnects - Coaxial Connectors (RF) - Adapters | Connectors Mil-Qualified, Unreviewed | RF Adapters - Between Series | Sma Female To Ptnc Female Flange Mount Adapter, 4 Hole / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave |
| Connector Type | SMA; TNC | SMA; TNC |