Fairview Microwave Inc. Coaxial Connector (RF) Assemblies SC6031

Description
BNC MALE (PLUG) CONNECTOR FOR RG
Request a Quote Datasheet
Description
BNC MALE (PLUG) CONNECTOR FOR RG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-SC6031-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-SC6031-ND
Coaxial Connector (RF) Assemblies 5328-SC6031-ND
BNC MALE (PLUG) CONNECTOR FOR RG

BNC MALE (PLUG) CONNECTOR FOR RG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SC6031-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051081-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coaxial Adapters - 7123309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details