Adapter Coaxial Connector BMMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
RF COAX ADAPTER, OSSP-SMA PLUG, 50 OHM; Convert From Coax Type:OSSP; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series BMMA Male to SMA Male Adapter
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF1114-6007 | SF1114-6007-ND | 69AC4699 | SF1114-6007 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Coax Adapter, Ossp-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - Between Series |
| Connector Type | SMA | SMA | SMA |