Adapter Coaxial Connector SVK Jack, Female Socket To SVK Jack, Female Socket 50Ohm
2.92mm Female to Female Bulkhead Hermeti
RF ADAPTOR, 2.92MM JACK- JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm RoHS Compliant: Yes
RF Adapters - In Series 2.92mm Fe to Fe Bkhd Hermetic Adapter
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SF1115-6072-ND | SF1115-6072 | 84AC4141 | SF1115-6072 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Rf Adaptor, 2.92Mm Jack- Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - In Series |
| Gender | Female / Jack | Female / Jack | Female / Jack |