SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range.
The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF Connectors / Coaxial Connectors 2.4mmFlangeCompress Mount Conn, 2 Hole
| SV Microwave, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | SF1621-60003 | SF1621-60003-ND | SF1621-60003 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | |
| Connector Type | 2.4mm Connector | 2.4mm Connector; Jack, Female Socket |