Adapter Coaxial Connector SVK Jack, Female Socket To SVK Plug, Male Pin 50Ohm
2.92MM M TO F R/A ADPTR INDIVIDUAL - TRAY (PACK FILL Q
2.92MM JACK TO PLUG, R/A ADAPTER, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1678-SF1115-6096-ND | SF1115-6096 | SF1115-6096 | 64AH2195 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | adapters | 2.92Mm Jack To Plug, R/a Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Gender | Male / Plug; Female / Jack | Male / Plug |