SV Microwave, Inc. Connectors RF - Adaptors (Interseries, Gender, etc.) SF1593-6000

Description
2.92MM MALE TO MALE ADAPTER INDIVIDUAL BAG
Request a Quote Datasheet
Description
2.92MM MALE TO MALE ADAPTER INDIVIDUAL BAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Adaptors (Interseries, Gender, etc.) - SF1593-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
SF1593-6000
Connectors RF - Adaptors (Interseries, Gender, etc.) SF1593-6000
2.92MM MALE TO MALE ADAPTER INDIVIDUAL BAG

2.92MM MALE TO MALE ADAPTER INDIVIDUAL BAG

Buy Now
Swedesboro, NJ, United States
adapters
SF1593-6000
adapters SF1593-6000
2.92mm Male to Male Adapter

2.92mm Male to Male Adapter

Buy Now
Coaxial Connector (RF) Adapters - SF1593-6000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SF1593-6000-ND
Coaxial Connector (RF) Adapters SF1593-6000-ND
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm

Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - In Series - SF1593-6000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
SF1593-6000
RF Adapters - In Series SF1593-6000
RF Adapters - In Series 2.92mm M to M Adapt ADP DC-40GHZ

RF Adapters - In Series 2.92mm M to M Adapt ADP DC-40GHZ

Buy Now Datasheet
Rf Adapter, 2.92Mm-2.92Mm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 41AC9207 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 2.92Mm-2.92Mm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
41AC9207
Rf Adapter, 2.92Mm-2.92Mm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 41AC9207
RF ADAPTER, 2.92MM-2.92MM PLUG, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

RF ADAPTER, 2.92MM-2.92MM PLUG, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Adapter, 2.92Mm Ial Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 42AC0107 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 2.92Mm Ial Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
42AC0107
Rf Adapter, 2.92Mm Ial Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 42AC0107
RF ADAPTER, 2.92MM IAL PLUG-PLUG, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector RoHS Compliant: Yes

RF ADAPTER, 2.92MM IAL PLUG-PLUG, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number SF1593-6000 SF1593-6000 SF1593-6000-ND SF1593-6000 41AC9207
Product Name Connectors RF - Adaptors (Interseries, Gender, etc.) adapters Coaxial Connector (RF) Adapters RF Adapters - In Series Rf Adapter, 2.92Mm-2.92Mm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FRB-086-2 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 350 volts
View Details
Coaxial Adapters - 2469434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 3.000 GHz
View Details
RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers