DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 JACK BULKHEAD MOUNT CONN | |
| 1.0/2.3 JACK CONNECTOR SOLDER AT | |
| 1.0/2.3 JACK RIGHT ANGLE CONNECT | |
| 10-32 FEMALE CONNECTOR SOLDER AT | |
| 10-32 FEMALE RIGHT ANGLE CONNECT | |
| 4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| 4.3/10 Male R/A; Low PIM | |
| 4.3/10 Male; Low PIM | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 75 OHM 1.0/2.3 JACK BULKHEAD MOU | |
| 75 OHM 1.6/5.6 JACK RIGHT ANGLE | |
| 75 OHM F FEMALE BULKHEAD MOUNT C | |
| 75 OHM F FEMALE CONNECTOR SOLDER | |
| 75 OHM F FEMALE RIGHT ANGLE BULK | |
| 75 OHM F FEMALE RIGHT ANGLE CONN | |
| 75 OHM MCX JACK CONNECTOR SOLDER | |
| 75 OHM SMC JACK CONNECTOR SOLDER | |
| Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 7/16 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To F Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To UHF Plug, Male Pin Non-Constant | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To UHF Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To UHF Jack, Female Socket Non-Constant | |
| Adapter Coaxial Connector N Jack, Female Socket To UHF Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To UHF Jack, Female Socket Non-Constant | |
| Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector UHF Mini Plug, Male Pin To FME Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector UHF Plug, Male Pin To FME Plug, Male Pin | |
| BNC CAP WITH CHAIN | |
| BNC CAP WITHOUT CHAIN | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| Connector Cap (Cover) For TRB Bulkhead Jacks | |
| Connector Cap (Cover) For TRB Jacks | |
| Connector Cap (Cover) For TRS Jacks | |
| Connector Cap (Cover), Dust For N Type Jacks | |
| Connector Cap (Cover), Dust For N Type Plugs | |
| Connector Cap (Cover), Dust For SMA Jacks | |
| Connector Cap (Cover), Dust For TNC Bulkhead Jacks | |
| Connector Cap (Cover), Dust For TNC Jacks | |
| Connector Cap (Cover), Dust For TRB Bulkhead Jacks | |
| Connector Cap (Cover), Dust For TRB Jacks | |
| Connector Cap (Cover), Dust For TRB Plugs | |
| Connector Cap (Cover), Dust For TRS Jacks | |
| Connector Cap (Cover), Dust For TRT Jacks | |
| Connector Cap (Cover), Dust For TTM Jacks | |
| Connector Cap (Cover), Dust For Twinaxial Jacks | |
| F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Compression | |
| FAKRA JACK RIGHT ANGLE CONNECTOR | |
| FAKRA PLUG CONNECTOR SOLDER ATTA | |
| FAKRA PLUG RIGHT ANGLE CONNECTOR | |
| FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MCX JACK CONNECTOR SOLDER ATTACH | |
| MCX JACK RIGHT ANGLE CONNECTOR S | |
| MCX PLUG CONNECTOR SOLDER ATTACH | |
| MMBX JACK SNAP-ON CONNECTOR SOLD | |
| MMBX PLUG SLIDE-ON CONNECTOR SOL | |
| MMCX Connector Jack, Female Socket Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket Surface Mount Solder | |
| MMCX Connector Jack, Female Socket Surface Mount, Right Angle Solder | |
| MMCX Connector Jack, Female Socket Through Hole Solder | |
| MMCX Connector Jack, Female Socket Through Hole, Right Angle Solder | |
| N FEMALE CONNECTOR SOLDER ATTACH | |
| N FEMALE RIGHT ANGLE BULKHEAD MO | |
| N Male; Low PIM | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| N Type Connector Plug, Male Pin 50Ohm Panel Mount Compression | |
| N Type Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| REVERSE POLARITY SMA, PCB MOUNT, | |
| RF JACK, RIGHT ANGLED RP-SMA FEM | |
| RF JACK, RIGHT ANGLED SMA FEMALE | |
| RF JACK, RP-SMA FEMALE CRIMP FOR | |
| RF JACK, RP-SMA FEMALE FOR PCB, | |
| RF JACK, SMA FEMALE CRIMP FOR LM | |
| RF JACK, SMA FEMALE CRIMP FOR RG | |
| RF JACK, SMA FEMALE FOR PANEL, F | |
| RF JACK, SMA FEMALE FOR PCB, BOA | |
| RF JACK, SMA FEMALE FOR PCB, FLA | |
| RF JACK, SMA FEMALE FOR PCB, SMT | |
| RF PCB CONNECTOR, BNC FEMALE STR | |
| RF PCB CONNECTOR, BNC PANEL JACK | |
| RF PCB CONNECTOR, F FEMALE RIGHT | |
| RF PCB CONNECTOR, F FEMALE STRAI | |
| RF PCB CONNECTOR, FAKRA FEMALE R | |
| RF PCB CONNECTOR, FAKRA MALE RIG | |
| RF PCB CONNECTOR, FAKRA MALE STR | |
| RF PCB CONNECTOR, MCX FEMALE RIG | |
| RF PCB CONNECTOR, MCX FEMALE STR | |
| RF PCB CONNECTOR, MMCX FEMALE RI | |
| RF PCB CONNECTOR, MMCX FEMALE ST | |
| RF PCB CONNECTOR, MMCX MALE STR | |
| RF PCB CONNECTOR, QMA FEMALE ST | |
| RF PCB CONNECTOR, RP SMA FEMALE | |
| RF PCB CONNECTOR, SMA FEMALE (BH | |
| RF PCB CONNECTOR, SMA FEMALE RIG | |
| RF PCB CONNECTOR, SMA FEMALE STR | |
| RF PCB CONNECTOR, SMA MALE STRAI | |
| RF PCB CONNECTOR, SMA, FEMALE, | |
| RF PCB CONNECTOR, SMA, MALE, UP | |
| RF PCB CONNECTOR, SMB FEMALE RIG | |
| RF PCB CONNECTOR, SMB FEMALE STR | |
| RF PCB CONNECTOR, SMB MALE RIGHT | |
| RF PCB CONNECTOR, SMP DIRECT SOL | |
| RF PCB CONNECTOR, SMP PCB MOUNT | |
| RF PCB CONNECTOR, SMP PLUG FOR P | |
| RF PCB CONNECTOR, SMP R/A PCB MO | |
| RF PCB CONNECTOR, SMP SMT PLUG ( | |
| RF PLUG, RIGHT ANGLED SMA MALE C | |
| RF PLUG, RIGHT ANGLED SMA MALE S | |
| RF PLUG, RP-SMA MALE CRIMP FOR L | |
| RF PLUG, SMA MALE CRIMP FOR LMR2 | |
| RF PLUG, SMA MALE CRIMP FOR LMR4 | |
| RF PLUG, SMA MALE CRIMP FOR RG17 | |
| RF PLUG, SMA MALE CRIMP FOR RG58 | |
| RF PLUG, SMA MALE FOR PCB, BOARD | |
| RF PLUG, SMA MALE SOLDER FOR RG4 | |
| RP MCX JACK BULKHEAD CONNECTOR S | |
| RP MCX JACK RIGHT ANGLE BULKHEAD | |
| RP SMA PCB MOUNT RIGHT ANGLE BUL | |
| RP SMA PCB MOUNT STRAIGHT BULKHE | |
| RP-SMA Connector Jack, Male Pin Panel Mount, Through Hole Solder | |
| RP-SMA Connector Jack, Male Pin Panel Mount, Through Hole, Right Angle Solder | |
| RP-SMA Connector Jack, Male Pin Through Hole, Right Angle Solder | |
| RP-SMA, PCB MOUNT, BULKHEAD JACK | |
| SMA CAP WITHOUT CHAIN IP67, NICK | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMA HORIZONTAL JACK, REVERSE POL | |
| SMA JACK EDGE MOUNT IP68 IP69K | |
| SMA PCB MOUNT RA JACK | |
| SMA PCB MOUNT RIGHT ANGLE BULKHE | |
| SMA PCB MOUNT RIGHT ANGLE IP67 | |
| SMA PCB MOUNT STRAIGHT BULKHEAD | |
| SMA RP PCB MOUNT RA JACK | |
| SMA RP VERTICAL PCB JACK | |
| SMA VERTICAL PCB JACK | |
| SMA, HORIZONTAL JACK, STANDARD P | |
| SMA, PCB MOUNT, BULKHEAD JACK, E | |
| SMA, STAINLESS STEEL PCB MOUNT R | |
| SMA, SUS316 BODY, PCB MOUNT RIGH | |
| SMA, SUS316 BODY, PCB MOUNT VERT | |
| SMC JACK BULKHEAD CONNECTOR SOLD | |
| SMC JACK BULKHEAD MOUNT CONNECTO | |
| SMC JACK CONNECTOR SOLDER ATTACH | |
| SMC JACK RIGHT ANGLE CONNECTOR S | |
| SMP MALE CONNECTOR SOLDER ATTACH | |
| SMP MALE FULL DETENT CONNECTOR S | |
| SMP MALE LIMITED DETENT CONNECTO | |
| SMP MALE SMOOTH BORE CONNECTOR S | |
| SSMC JACK CONNECTOR SOLDER ATTAC | |
| SSMC JACK RIGHT ANGLE CONNECTOR | |
| SSMC PLUG RIGHT ANGLE CONNECTOR | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 75 Ohms | |
| TNC PCB MOUNT RIGHT ANGLE BULKHE |
| << Prev | Next >> |