SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA Male Connector for .141 Cable
SMA MALE CONNECTOR FOR .141 CABLE
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMA Male Connector for .141 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 100) - (Bulk Piece Parts: 1x Lock Ring (p/n: 040-29-001), 1x Gasket (p/n: 220-29-000), 1x coupling Nut (p/n: 015-29-000))
RF Connectors / Coaxial Connectors SMA M Conn for .141 Cable
| SV Microwave, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF2902-6001 | SF2902-6001 | SF2902-6001 | SF2902-6001-ND | 43AC7502 | SF2902-6001 |
| Product Name | SMA Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | Sma Male Connector For .141 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Connector Type | SMA | SMA |