SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range.
The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.4mm Female Bulkhead Connector for .047 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 50) - (Bulk Piece Parts: 1x Body (p/n: 012-16-041), 1x Ferrule (p/n: 052-16-010),1x Clamp Nut (p/n: 029-16-002), 1x Lockwasher
RF Connectors / Coaxial Connectors 2.4mm F Bulkhead Conn for .047 Cbl
| SV Microwave, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF1621-60005 | SF1621-60005-ND | 43AC7489 | SF1621-60005 |
| Product Name | Coaxial Connector (RF) Assemblies | 2.4Mm Female Bulkhead Connector For .047 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Connector Type | 2.4mm Connector | 2.4mm Connector |