MAC Valves, Inc. USA Valve Repair Kit K-09001C

Description
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 1/MANIFOLD GASKET, 1/SPRING, 1/O-RING SEAL, 1/VALVE SHAFT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 1/MANIFOLD GASKET, 1/SPRING, 1/O-RING SEAL, 1/VALVE SHAFT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 37324590 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
37324590
Valve Repair Kit 37324590
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 1/MANIFOLD GASKET, 1/SPRING, 1/O-RING SEAL, 1/VALVE SHAFT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 1/MANIFOLD GASKET, 1/SPRING, 1/O-RING SEAL, 1/VALVE SHAFT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37324590
Product Name Valve Repair Kit
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546412 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 9.25 inch (235.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121602025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details
375 HD PRI® High Stability Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details