Visual Sound, Inc. Datasheets for Speakers

Speakers produce and transmit sounds carried by electrical or radio signals.  This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Atlas Sound Cost-effective reflex loudspeaker Model WR-5AT is 7.5 watt unit. Cost-effective reflex loudspeaker Model WR-5AT is 7.5 wattunit, for use where environment resistance and small size are important criteria...
Atlas Sound These loudspeaker/baffle packages feature a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset...
Atlas Sound This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset...
Audio Enhancement Frequency Response: 80 Hz to 20 kHz +/- 2dB. Power Handling: 50 Watts continuous pink noise. Sensitivity: 88 dB 1 Watt/1 meter. Impedance: 8 Ohms nominal. Type: 2-Way...
Bogen Communications, Inc. 1W, single-tap design *Screw terminal connections for fast installation *For 70V systems *Pre-assembled with 8" cone speaker *Recessed volume control *Simulated walnut finish
Bogen Communications, Inc. The Bogen VRS1 and VRS2 are vandal-resistant speakers designed for hands-free two-way communications. The VRS1 and VRS2 each consist of a 3-inch, weather resistant, cone-type speaker and...
Bogen Communications, Inc. The WB8 baffle is ruggedly constructed of 3/8" particle board, glued and covered in simulated walnut vinyl with a black grille cloth. Side corner joints are reinforced...
Buhl Industries, Inc. Introducing Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now the entire table can listen to the program of their choice. Integrated four channel selectors...
Community Professional Loudspeakers The Community W2-312 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, weather-resistant full-range loudspeaker system with an integral one-piece fiberglass enclosure and baffle of Wavefront CoherentTM...
Community Professional Loudspeakers The Community WET112 subwoofer is a high output, high sensitivity, vented low frequency loudspeaker system with extended low frequency response down to 50 Hz. Includes one 12"...
Community Professional Loudspeakers The Community WET125 subwoofer is a high output, high sensitivity, vented low frequency speaker system with extended low frequency response down to 50 Hz. Includes two 15"...
Community Professional Loudspeakers The Community WET218 COMBO is a 2-way, full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance. It provides an...
Community Professional Loudspeakers The Community WET228 loudspeaker is a full-range three-way, full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resist... The Community...
Community Professional Loudspeakers The Community WET2V8 loudspeaker is a two full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance in a compact,...
Community Professional Loudspeakers The Community WET2W8 loudspeaker is a two-way, full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance. It provides an...
Community Professional Loudspeakers The WET215-99H is a two-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of...
Community Professional Loudspeakers The WET315-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of...
Community Professional Loudspeakers The WET322L-64H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of...
Community Professional Loudspeakers The WET322L-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of...
Community Professional Loudspeakers The XLT41E is a small and versatile two-way full-range bass reflex loudspeaker system engineered for multiple uses in club and performance public address. There is a choice...
Dynacord The WL 90 wall-mounted speakers are equipped with a premium full range chassis and especially suitable for music and speech reproduction in 100 V sound reinforcement systems. Due to...
EAW - Eastern Acoustic Works, Inc. 2-way full range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 15-inch LF 1-inch exit HF. Rotatable HF...
EAW - Eastern Acoustic Works, Inc. 2-way full range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. 6-inch LF 1-inch exit HF. Rotatable HF horn allows...
EAW - Eastern Acoustic Works, Inc. 2-way full-range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 12-inch LF 1-inch exit HF. Rotatable HF horn...
EAW - Eastern Acoustic Works, Inc. 2-way full-range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. Two 6-inch LF 1-inch exit HF. Rotatable HF horn allows...
EAW - Eastern Acoustic Works, Inc. 2-way full-range stage monitor loudspeaker. Pole mount cup also allows use as a main PA loudspeaker. Coaxial 12-inch LF 1-inch HF. Operating range 73...
EAW - Eastern Acoustic Works, Inc. The VRS12 subwoofer provides authoritative bass response and is perfect for installation under a low stage. It includes a number of threaded inserts for...
EAW - Eastern Acoustic Works, Inc. The VRS18 is engineered to provide high output, authoritative bass response wherever maximum LF impact is required. The cross-ply laminated birch enclosure is available...
Eighteen Sound - A Division of AEB SRL The XD125 has been designed for 2 way or 3 way systems. It will deliver an unmatched combination of extended linear frequency...
Eighteen Sound - A Division of AEB SRL The XG14 is a 1.4 inch throat entry line-array waveguide. The specific transmission line acoustical design minimizes internal reflections and acoustical losses,...
Eighteen Sound - A Division of AEB SRL The XR1064 is a constant directivity horn with a throat entry of 1 inch. The XR1064 has been developed to reach the...
Eighteen Sound - A Division of AEB SRL The XR1496 has been designed in order to obtain a smooth frequency response maintaining constant coverage and directivity pattern, and avoiding the...
Electro-Voice 3-Way, High-Output Compact Line-Array Element The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four...
Electro-Voice Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling...
Electro-Voice EV engineers have defined a new group of compact line array elements, the XLC. It is comprised of three components - XLC 127+ full-range with ND6-16 large-format, high-frequency transducers...
Electro-Voice Extending the ZXA1's size-defying performance and sleek styling into the low-end realm, the ZXA1-Sub packs 700-W of self-powered punch into a low-profile wood enclosure. Match ZXA1 with ZXA1-Sub and...
Electro-Voice The Electro-Voice® Xb dual, 18-inch, low-frequency subwoofer system features Manifold Technology®. The Xb packs two woofers into a basic X-shell to optimize performance for low-frequency enhancement of contemporary music...
Electro-Voice The Electro-Voice® Xcb is an 18-inch, low-frequency system. It is designed for more modest low-frequency requirements and for smaller load ins and load outs. Two-thirds-height enclosure shell. Single-woofer design...
Electro-Voice The Electro-Voice® Xcn is a compact, two-way, 12-inch, medium-throw MB/HF system. The Xcn is designed down fill use at the bottom of a hang, or when smaller load ins...
Electro-Voice The Electro-Voice® XCS312 is designed for high-level, low-frequency extension to 40 Hz in a cardioid configuration. It uses three DVX3120 forced-air-cooled, 12-inch transducers capable of long, linear excursion and...
Electro-Voice The Electro-Voice® Xf is a dual, two-way, 12-inch, horn-loaded, MB/HF system that adds long-throw "punch" to the capabilities of medium and short-throw X-Series™ systems. The system operates above 125...
Electro-Voice The Electro-Voice® Xi-1082 is an ultracompact, two-way, underbalcony or low-profile, full-range loudspeaker system. Its single eight-inch woofer avoids the midrange loading of typical dual-woofer, underbalcony systems, and rear-mounted, threaded...
Electro-Voice The Electro-Voice® Xi-1123A/106F is a compact, three-way, 12-inch, short-throw, full-range loudspeaker system. It features a horn-loaded mid-bass section, and is dipole configurable for vertical directivity control to 250 Hz.
Electro-Voice The Electro-Voice® Xi-1152A/64F is a loudspeaker system designed for high-SPL, limited-space applications and down-fill in larger arrays. The speaker features a ND6 three-inch, titanium, high-frequency compression driver with a...
Electro-Voice The Electro-Voice® Xi-1152A/94F is designed for high-SPL, limited-space applications and down-fill in larger arrays. The system features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The...
Electro-Voice The Electro-Voice® Xi-1153A/64F is a three-way, 15-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section and an EVX-155 woofer with four-inch voice coil for prodigious output to 50...
Electro-Voice The Electro-Voice® Xi-1183A/64F is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section and a ND6 three-inch, titanium, high-frequency compression driver with neodymium motor. The Xi-1183A/64F...
Electro-Voice The Electro-Voice® Xi-1191A is a large-volume, 18-inch, true subwoofer. It features an EVX-180B low-frequency driver for excellent linear excursion, and it provides superior thermal capability by housing only a...
Electro-Voice The Electro-Voice® Xi-1191A(F) features a vented-box design that uses a single EVX-180B subwoofer. This subwoofer features a 102-mm (four-inch) voice coil and an extremely high XMAX (maximum linear excursion)...
Electro-Voice The Electro-Voice® Xi-122A/85F is an ultracompact, two-way, 12-inch, short-throw, full-range loudspeaker system. It is perfect for high-SPL, limited-space applications or for down-fill in larger arrays. The system features an...
Electro-Voice The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design. The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design, featuring a ND12A 12-inch, neodymium, mid-bass driver...
Electro-Voice The Electro-Voice® Xi-2122MHA delivers unprecedented high-level output in a two-way design. It features dual ND12A 12-inch, neodymium, mid-bass drivers, and a coaxially mounted, dual ND6-16 three-inch diaphragm. The Xi-2122MHA...
Electro-Voice The Electro-Voice® Xi-2123A/106F is a three-way, 12-inch, short-throw, full-range system. Its features a horn-loaded mid-bass section, and comes dipole configurable for vertical directivity control to 250 Hz. A wide,...
Electro-Voice The Electro-Voice® Xi-2153A/64F is a three-way, dual, 15-inch, medium-throw, full-range system. It features a dual-woofer Xi-1153A/64F to provide increased bass output and additional vertical directivity control when tripole configured.
Electro-Voice The Electro-Voice® Xi-2181A is a dual,18-inch, low-frequency system featuring Manifold Technology®. Two woofers in the basic Xi shell optimize performance for low-frequency enhancement of contemporary music (37 Hz three-dB-down...
Electro-Voice The Electro-Voice® Xi-2181A(F) is a dual, 18-inch, low-frequency system featuring Manifold Technology®. Two woofers in the basic Xi shell optimize performance for low-frequency enhancement of contemporary music (37 Hz...
Electro-Voice The Electro-Voice® Xn is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section, and an asymmetrically placed, coaxial, high-frequency section (RMD™ technique). Unprecedented acoustic output in...
Electro-Voice The Electro-Voice® Xsub(F) high-output, dual, 1200-watt, subwoofer system features EVX 180B woofers in a rectangular cabinet with a footprint identical to other X-Line systems. As a linear array technology...
Electro-Voice The Electro-Voice® Xvls is a high-output, 2,000-watt, three-way, LF/MB/HF linear-array technology system in a rectangular cabinet designed for the upper section of a linear array. The Xvls has a...
Electro-Voice The Electro-Voice® Xvlt high-output, 2,000-watt, three-way, LF/MB/HF, linear-array technology system features a five degree trapezoidal cabinet design for the lower "J" section of the linear array, typically for medium...
Electro-Voice The Electro-Voice® Xw12A two-way, 12-inch floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with recessed handles for easy...
Electro-Voice The Electro-Voice® Xw15A two-way, 15-inch, floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with new recessed handles for...
Electro-Voice The Electro-Voice® ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure. The ZX1's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The...
Electro-Voice The Electro-Voice® ZX1i is the new standard of uncompromising audio performance and versatility in an easy-to-install, compact sound reinforcement package. The ZX1i's enclosure geometry has been engineered to provide...
Electro-Voice The Electro-Voice® ZX3 offers an unprecedented level of lightweight, 12-inch, two-way, loudspeaker performance for the widest variety of portable and installed applications. Featuring the new DVX3121 12-inch woofer and...
Electro-Voice The Electro-Voice® Zx4 is designed mainly for portable applications such as performing artist, musicians, and small bands. And with an integral pole-mount, the Zx4 is ready for any main...
Electro-Voice The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite enclosure... The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite...
Electro-Voice The Electro-Voice® ZXA5 combines the performance of DVX and ND2 with a high-output, dual-channel, integrated amplifier. Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the...
Electro-Voice The Xlc118 is a direct-radiating subwoofer designed to provide sub-bass extension that can be flown as an integral part of the Xlc Compact Line Array system, or ground-stacked. Loaded...
Electro-Voice The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four cabinets, and a reasonable array...
Electro-Voice The XLC127DVX is the new main component used to create an XLC line array featuring EV's latest DVX woofers. An XLC array can use a minimum of four cabinets,...
Electro-Voice The XLCDVX uses a DVX3121, two DVN2065 neodymium mid-range transducers, and two ND6 high-frequency transducers. The DVX3121 is a high-performance, low-frequency transducer with forced air, directional voice-coil cooling for...
Electro-Voice The XLD281 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to...
Electro-Voice The XLD291 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to...
Electro-Voice The XLE181 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD281, and the same dual, ND2S high-frequency driver combination with a 120 degree x...
Electro-Voice The XLE191 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD291, and the same dual, ND2S high-frequency driver combination with a 120 degree x...
Electro-Voice The XS212 is a double, 12-inch, bass cabinet featuring two of the new DVX3120 woofers. A unique configuration allows side-firing transducers to match the XLD281 horizontal coverage and match...
Hamilton Electronics Corp. Introducing the Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now your entire table can listen to the program of their choice. Integrated four channel...
JBL Professional *Built-in JBL DrivePack® DPC-2 amplifier module designed in conjunction with Crown provides 1500 Watts of peak Power. DSP based resident input module provides system optimization, EQ and crossover...
JBL Professional *Integral rigging hardware for simple connection of VRX932LA line-arrays and optional array frame. *18 inch, 2268H Differential Drive® woofer for extended low-frequency output *Large port area for reduced...
JBL Professional Built-in JBL DrivePack® DPC-2 amplifier module designed in conjunction with Crown provides 1750 Watts of peak Power. DSP based resident input module provides system optimization and EQ functionality.
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class...
JBL Professional The new VRX Series addresses the growing need for a small format professional sound system for sound rental companies, fixed installations and musicians looking for the ultimate in...
JBL Professional The VPSB7118DP is a powered 18" integrated sub-woofer loudspeaker system featuring 3600 watts of peak output power, 1800 watts continuous, and onboard digital signal processing.
JBL Professional The VRX915M is a dedicated, compact and lightweight 15" two way touring-class floor monitor, with only a 375 mm (14.75 in) stage height and JBL's latest neodymium-magnet transducers.
JBL Professional The VRX915S is a compact, high power suspendable subwoofer system containing a 2265G-1 neodymium magnet, patented Differential Drive®, 15" woofer in a front-loaded, vented enclosure. The VRX915S was...
JBL Professional The VRX915S is a compact, high power suspendable subwoofer system containing a 2265G-1 neodymium magnet, patented Differential Drive®, 15" woofer in a front-loaded, vented enclosure.
JBL Professional The VRX918S is a compact, high power suspendable subwoofer system containing a 2268H neodymium magnet, patented Differential Drive®, 18 inch woofer in a front-loaded, vented enclosure. The VRX918S...
JBL Professional The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units. VRX928LA is...
JBL Professional The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units.
JBL Professional The VRX932LA is a light-weight (48 lb / 22 kg) compact 12 inch two-way line array speaker system designed for use in arrays of up to six units.
JBL Professional The VT4880 Dual 18 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications.
JBL Professional The VT4880A Dual 18" Ultra Long Excursion Subwoofer Line Array Element is designed to deliver high fidelity sound reinforcement of sub-low frequencies for a wide variety of live...
JBL Professional The VT4881 Compact Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio...
JBL Professional The VT4881A Compact 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert...
JBL Professional The VT4881ADP Compact Powered 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including...
JBL Professional The VT4882 Dual 15 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications.
JBL Professional The VT4887 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications. The VT4887 Three-Way Line Array Element is...
JBL Professional The VT4887A is a rugged, compact and lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. VERTEC's advanced components provide extremely...
JBL Professional The VT4887ADP Compact Powered Three- Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio, corporate...
JBL Professional The VT4888 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications. The VT4888 is a rugged, lightweight enclosure...
JBL Professional The VT4889 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations...
JBL Professional The VT4889-1 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations...
LightSPEED Technologies The WMQ is ideally suited for classrooms with ceilings that are lower than 9 feet. They are designed to be wall-mounted near the ceiling in strategic locations. When...
Lowell Manufacturing Company GENERAL Signaling (WB12-series): (round grille assembly) for high ceiling applications that require high energy (clubs, sports bars, airport terminals, hotel ballrooms and convention centers). Listed under UL1480...
Lowell Manufacturing Company GENERAL Signaling (WB4-series): (round screw-mount grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480...
Lowell Manufacturing Company GENERAL Signaling (WB4-series): (round torsion-mount grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480...
Lowell Manufacturing Company GENERAL Signaling (WB8-series): (round grille) provides high quality music or paging in mid to large-size venues (hotel lobbies, restaurants, department stores and similar applications). Ready-to-install unit is...
Lowell Manufacturing Company WB-12: round steel ceiling grille, 17.25" dia., 4 screws. Mounts 12" speaker (except 12Q250) to backbox CP1210 or XCP1210. White.
Lowell Manufacturing Company WB-4: 7.25" diameter steel grille includes 4 screws and concealed speaker mounting studs. White. Fits backbox: CP4, DX104
Lowell Manufacturing Company WB-4T: round, steel grille, 7.25" dia. Fits backbox: DX104-T, DX104-10T. Includes two torsion springs and concealed speaker studs for "no visible hardware" appearance. White.
Lowell Manufacturing Company WB-8-6: economy steel grille for 6" speaker assembly includes 4 screws and concealed speaker mounting studs. 12.88" diameter. White finish. Accepts 8" backbox: CP8-series, XCP8-series, DX58, DX108,...
Lowell Manufacturing Company WB-8: round steel grille, 12.88" dia., 4 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series
Lowell Manufacturing Company WB-8H: round steel grille, 12.88" dia., 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series
Lowell Manufacturing Company WB-8T: 12.88"dia. steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Includes 2 torsion springs, mounting hardware and concealed speaker studs...
Lowell Manufacturing Company XCP1210: 14.375" dia. x 10.5"D. steel backbox with flat flange features acoustic lining (1.5"), knockouts and mounting bracket with studs to install transformer (TLM100A) and speaker (12P150)...
Lowell Manufacturing Company XCP810: 10.06" dia. x 10.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H,...
Lowell Manufacturing Company XCP84-S: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125") and straps. Black. Screw-mount or torsion-mount fits grilles: A8AW,...
Lowell Manufacturing Company XCP84: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M,...
Lowell Manufacturing Company XCP87: 10.06" dia. x 6.69"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H,...
Lowell Manufacturing Company XPR4-T: 6.31" dia. steel mounting ring for torsion-mount grilles. Mounts grille: CN4, CN4M, WB4T
Martin Audio Limited An exceptionally efficient, high power full-range system achieving true three-way full frequency performance from an enclosure just 28 inch in height. This innovative system brings superb sound...
Martin Audio Limited Extremely versatile, the Wavefront W3 is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only...
Martin Audio Limited Extremely versatile, the Wavefront W3P is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only...
Martin Audio Limited The award-winning Wavefront W8C is lightweight and compact. It can be rigged quickly to deliver outstanding power and performance in smaller configurations than was previously possible with...
Martin Audio Limited The Martin Audio W8L Longbow is an evolution of the successful W8L line array system. It brings a new level of performance to the most demanding sound...
Martin Audio Limited The Martin Audio W8LC is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the...
Martin Audio Limited The Martin Audio W8LCD is a compact, wide dispersion, vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw (<40m)...
Martin Audio Limited The Martin Audio W8LCDI is a compact, wide dispersion, vertically arrayable enclosure designed for the fixed installation market. It can be used individually and in small quantities...
Martin Audio Limited The Martin Audio W8LCI is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the...
Martin Audio Limited The Martin Audio W8LM is a mini line array enclosure designed to bring line array performance benefits to a variety of small and medium scale applications. It...
Martin Audio Limited The Martin Audio W8LMD is a mini, wide-dispersion vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw applications (up...
Martin Audio Limited The Martin Audio W8VDQ combines line array and differential dispersion technologies to provide an advanced solution to the requirement of even coverage over wide angles and throw...
Martin Audio Limited The Martin Audio Wavefront W8LD is a line array downfill enclosure which connects directly to the bottom of a W8L array and covers from the front row...
Martin Audio Limited The Martin Audio WLX is the latest in a line of high performance sub-woofers featuring our trademark horn loading expertise. A derivative of the WSX, the WLX...
Martin Audio Limited The Martin Audio WLXGS is a high performance subwoofer featuring our trademark horn loading expertise. A derivative of the WSX, the WLXGS is smaller and lighter, designed...
Martin Audio Limited The Martin Audio WMX is a compact, high performance flown sub-woofer featuring our trademark Hybrid™ loading. Primarily intended for use with the W8LM, it shares the same...
Martin Audio Limited The Martin W0.5 Wavefront system is a miniature high performance loudspeaker designed to suit a variety of applications - from foreground systems in restaurants and bars to...
Martin Audio Limited The Martin W1 Wavefront system is a high performance, ultra-compact loudspeaker designed for specific applications where both high output capability and small size are required. Typical uses...
Martin Audio Limited The qualities of the Wavefront W2 have established its success as a powerful stand-alone system. This switchable active/passive two-way cabinet uses specialist high power drive units to...
Martin Audio Limited The ultra-compact WT15 is a trapezoid full-range speaker capable of producing SPL's associated with much larger enclosures. It is designed specifically for theatre applications where minimum size...
Martin Audio Limited The W8LS is a dedicated high performance sub-bass system designed to augment the low frequency output of the W8L in large scale applications where the sub-bass enclosures...
Martin Audio Limited The Wavefront Theatre WTUB enclosure has been specifically designed for under-balcony use in theatres and infill in venues requiring extremely wide horizontal coverage. The WTUB loudspeaker provides...
Martin Audio Limited The WM0.5 is a miniature high performance stage monitor intended for use where stage space is restricted and for broadcast situations where visually unobtrusive floor monitors are...
Martin Audio Limited The WS218X is a high performance sub-bass system designed for use with large scale Wavefront and Blackline systems, in both touring and install applications. It features twin,...
Martin Audio Limited The WS2A is a dedicated subwoofer for use with Wavefront Series full-range enclosures in situations where ultra-low frequency enhancement and increased system headrooom are required. It will...
Martin Audio Limited The WSX is a folded horn subwoofer which has been specifically designed to reproduce very deep bass frequencies with maximum efficiency, speed and impact. It is intended...
Martin Audio Limited The WT2 is a powerful, compact theatre system which can be used as a stand-alone enclosure in a distributed system or arrayed in multiples. The switchable active/passive...
Peavey Electronics VSX-48 Digital Loudspeaker Processor The VSX 48 is a fully programmable 32-bit audio processing and loudspeaker management control system. Considerably more powerful than similarly priced units, the VSX...
QSC Audio Products, Inc. *Installation-optimi zed design brings affordable and uncompromised line array performance to a broader range of venues *Compact and attractive appearance, available in black and white, harmonizes...
QSC Audio Products, Inc. *Single 18" subwoofer in a bass-reflex enclosure *850 watt continuous power capacity *Frequency range down to 29 Hz *May be suspended at the top, or behind...
QSC Audio Products, Inc. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. Adding WL212-sw subwoofers...
QSC Audio Products, Inc. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. The WL3082 is...
QSC Audio Products, Inc. The QSC WideLine is a full range line array loudspeaker system designed for use in a wide variety of venues, ranging from ballrooms, theaters and nightclubs...
QSC Audio Products, Inc. The WL218-sw is a premium, high-performance, dual 18" subwoofer designed for suspended or ground stacked use in the most demanding touring or installed concert applications. With...
Samson Technologies Corp. The most comprehensive version of Expedition, the XP300 is a powered loudspeaker with a built-in 4-channel stereo mixer and digital effects processing. Designed as a completely portable,...
Samson Technologies Corp. The XP100 features a custom designed 12" Low Frequency driver. It combines a 2.5" voice coil Kapton former and 50 oz barium ferrite magnet to produce an...
Samson Technologies Corp. The XP200 powered enclosure has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). When tilted back, the XP200...
SoundTube Entertainment, Inc. 5.25" COAXIAL OUTDOOR SPEAKER Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs. Professional-grade components and construction for lasting performance and durability.
SoundTube Entertainment, Inc. 8" COAXIAL OUTDOOR SPEAKER Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs. Professional-grade components and construction for lasting performance and durability.
SoundTube Entertainment, Inc. Using uncompressed digital streaming audio, balanced inputs, adaptive frequency hopping technology and a digital diversity antenna system, the WLL-TX1 works with WLL-RX1p units to bring high quality...
SoundTube Entertainment, Inc. Using uncompressed streaming digital audio, adaptive frequency hopping technology and a digital diversity antenna system, the WLL-RX1p brings 2 x 50 watts of amplification along with full...
Tannoy/TGI North America, Inc. A direct radiating subwoofer designed to partner Tannoy V Series full range loudspeakers the VS18 DR is perfect for applications where increased headroom is required. A...
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12...
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12HP...
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 8...
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 8.2...
Tannoy/TGI North America, Inc. Embodying all that is essential in a classic Tannoy loudspeaker, the Yorkminster SE is a blend of proven acoustic design, exceptional traditional craftsmanship and cutting edge...
Tannoy/TGI North America, Inc. Tannoy will unveil their most significant new product range in several years, in the form of VX Series, at the forthcoming Infocomm show. VX Series heralds...
Tannoy/TGI North America, Inc. The high power Tannoy VS15 BP is a compact, versatile and extremely efficient bandpass subwoofer system, designed to extend the low frequency response of Tannoy V...
Tannoy/TGI North America, Inc. The horn-loaded Tannoy VS15 HL is a very high output design. Delivering low frequency impact from a smaller cabinet, the tight and punchy sound adds significant...
Tannoy/TGI North America, Inc. The Tannoy VS10 BP is a compact, versatile bandpass subwoofer system, designed to extend the low frequency response of Tannoy V Series loudspeakers and increase system...
Tannoy/TGI North America, Inc. The VQ 64MH (60x40) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern...
Tannoy/TGI North America, Inc. The VQ 85DF (Down Firing) is a dedicated two way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers...
Tannoy/TGI North America, Inc. The VQ 95MH (90x50) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern...
Tannoy/TGI North America, Inc. The VQ NET 100 is a full range, three-way loudspeaker system designed for applications which require high output capability with class leading pattern control. Integrated with...
Tannoy/TGI North America, Inc. The VQ NET 40MH (40x40) is very high output Mid/High active loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class...
Tannoy/TGI North America, Inc. The VQ NET 60 is a full range, three-way loudspeaker system designed for applications which require very high output capability with class leading pattern control. Integrated...
Tannoy/TGI North America, Inc. The VQ NET 60 LIVE is a full range, three-way loudspeaker system designed for rental/hire applications which require very high output capability with class leading pattern...
Tannoy/TGI North America, Inc. The VQ NET 64MH (60x40) is very high output Mid/High active loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class...
Tannoy/TGI North America, Inc. The VQ NET 95MH (90x50) is very high output Mid/High active loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class...
Tannoy/TGI North America, Inc. The VQ NET DF (Down Fill) is a dedicated two-way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers,...
Tannoy/TGI North America, Inc. The VQ NET MB is intended for use as a flown or ground stacked, high power low/mid frequency module used in conjunction with full range or...
Tannoy/TGI North America, Inc. The VQ40MH (40x40) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control.
Tannoy/TGI North America, Inc. The VS 15DR is a high power sub/mid-bass device developed to compliment Tannoy's VQ Series MH (mid-high) enclosures within flown or ground stacked full-range arrays where...
Tannoy/TGI North America, Inc. The VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. Conceived, engineered and built with precision in the United Kingdom, VX...
Tannoy/TGI North America, Inc. The Westminster Royal SE combines hand built traditional compound horn loaded enclosure with the latest technological innovation in acoustical engineering. The Westminster Royal SE, the crowning...
Tannoy/TGI North America, Inc. VX 5.2 Professional loudspeaker is the smallest and most compact of the range, adding new versatility to the range with its exceptional performance to size ratio.

<< Prev