Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-1123A/106F

Description
Electro-Voice The Electro-Voice® Xi-1123A/106F is a compact, three-way, 12-inch, short-throw, full-range loudspeaker system. It features a horn-loaded mid-bass section, and is dipole configurable for vertical directivity control to 250 Hz. The system's wide, 60 degree vertical angle helps provide uniform coverage when ceilings are low or seating is highly raked. The Xi-1123A/106F also features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. Compact/High-Level, Three-Way Design VBS Capable DL12ST 12" Slot-Loaded Low-Frequency Driver DL10X 10" Horn-Loaded Mid-Bass Driver ND6-16 3" Diaphragm HF Compression Driver 100° x 60° High-Frequency Coverage Triamp or Biamp Operation Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White
Description
Electro-Voice The Electro-Voice® Xi-1123A/106F is a compact, three-way, 12-inch, short-throw, full-range loudspeaker system. It features a horn-loaded mid-bass section, and is dipole configurable for vertical directivity control to 250 Hz. The system's wide, 60 degree vertical angle helps provide uniform coverage when ceilings are low or seating is highly raked. The Xi-1123A/106F also features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. Compact/High-Level, Three-Way Design VBS Capable DL12ST 12" Slot-Loaded Low-Frequency Driver DL10X 10" Horn-Loaded Mid-Bass Driver ND6-16 3" Diaphragm HF Compression Driver 100° x 60° High-Frequency Coverage Triamp or Biamp Operation Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-1123A/106F - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-1123A/106F
X-Array™ Xi-Series™ Speaker System Xi-1123A/106F
Electro-Voice The Electro-Voice® Xi-1123A/106F is a compact, three-way, 12-inch, short-throw, full-range loudspeaker system. It features a horn-loaded mid-bass section, and is dipole configurable for vertical directivity control to 250 Hz. The system's wide, 60 degree vertical angle helps provide uniform coverage when ceilings are low or seating is highly raked. The Xi-1123A/106F also features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. Compact/High-Level, Three-Way Design VBS Capable DL12ST 12" Slot-Loaded Low-Frequency Driver DL10X 10" Horn-Loaded Mid-Bass Driver ND6-16 3" Diaphragm HF Compression Driver 100° x 60° High-Frequency Coverage Triamp or Biamp Operation Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White

Electro-Voice

The Electro-Voice® Xi-1123A/106F is a compact, three-way, 12-inch, short-throw, full-range loudspeaker system. It features a horn-loaded mid-bass section, and is dipole configurable for vertical directivity control to 250 Hz. The system's wide, 60 degree vertical angle helps provide uniform coverage when ceilings are low or seating is highly raked. The Xi-1123A/106F also features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor.

  • Compact/High-Level, Three-Way Design
  • VBS Capable
  • DL12ST 12" Slot-Loaded Low-Frequency Driver
  • DL10X 10" Horn-Loaded Mid-Bass Driver
  • ND6-16 3" Diaphragm HF Compression Driver
  • 100° x 60° High-Frequency Coverage
  • Triamp or Biamp Operation
  • Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension
  • Ring-Mode Decoupling / RMDTM
  • Built-In L-Track Rigging
  • Available in Black or White
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-1123A/106F
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Coaxial Loudspeaker - D4 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details
Speakers - PLS-65F25AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 121 Hz
View Details