Visual Sound, Inc. X-Array™ Two-Way, MB/HF System Xcn

Description
Electro-Voice The Electro-Voice® Xcn is a compact, two-way, 12-inch, medium-throw MB/HF system. The Xcn is designed down fill use at the bottom of a hang, or when smaller load ins and load outs are desired. Two-thirds-height enclosure shell. MB and HF sections are identical to Xn Ring-Mode Decoupling (RMD™) provides accurate transient detail Near-field 60° x 40° rotatable coverage pattern Neodymium ND5 HF and ND12A MB drivers Unique rear-hinge rigging Enclosure shell and rigging identical to all of the half-size X-Array™ systems
Description
Electro-Voice The Electro-Voice® Xcn is a compact, two-way, 12-inch, medium-throw MB/HF system. The Xcn is designed down fill use at the bottom of a hang, or when smaller load ins and load outs are desired. Two-thirds-height enclosure shell. MB and HF sections are identical to Xn Ring-Mode Decoupling (RMD™) provides accurate transient detail Near-field 60° x 40° rotatable coverage pattern Neodymium ND5 HF and ND12A MB drivers Unique rear-hinge rigging Enclosure shell and rigging identical to all of the half-size X-Array™ systems

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Two-Way, MB/HF System - Xcn - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Two-Way, MB/HF System
Xcn
X-Array™ Two-Way, MB/HF System Xcn
Electro-Voice The Electro-Voice® Xcn is a compact, two-way, 12-inch, medium-throw MB/HF system. The Xcn is designed down fill use at the bottom of a hang, or when smaller load ins and load outs are desired. Two-thirds-height enclosure shell. MB and HF sections are identical to Xn Ring-Mode Decoupling (RMD™) provides accurate transient detail Near-field 60° x 40° rotatable coverage pattern Neodymium ND5 HF and ND12A MB drivers Unique rear-hinge rigging Enclosure shell and rigging identical to all of the half-size X-Array™ systems

Electro-Voice

The Electro-Voice® Xcn is a compact, two-way, 12-inch, medium-throw MB/HF system. The Xcn is designed down fill use at the bottom of a hang, or when smaller load ins and load outs are desired. Two-thirds-height enclosure shell.

  • MB and HF sections are identical to Xn
  • Ring-Mode Decoupling (RMD™) provides accurate transient detail
  • Near-field 60° x 40° rotatable coverage pattern
  • Neodymium ND5 HF and ND12A MB drivers
  • Unique rear-hinge rigging
  • Enclosure shell and rigging identical to all of the half-size X-Array™ systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xcn
Product Name X-Array™ Two-Way, MB/HF System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-CI-22960-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers