Visual Sound, Inc. Bi-Amplified Three-Way High Directivity Compact Line Array Element VT4887

Description
JBL Professional The VT4887 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications. The VT4887 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations of all types for both portable users and fixed venue installations. The VT4887 is a compact, lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. Advanced components provide the highest power-to-weight ratio of any speaker system in its class. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4887's suspension hardware relies on quick-release pins and endmounted metal tubes to couple adjacent VT4887's together. Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output Waveguide units couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure construction Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing For use in stand-alone arrays or in combination with other VERTEC system products
Description
JBL Professional The VT4887 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications. The VT4887 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations of all types for both portable users and fixed venue installations. The VT4887 is a compact, lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. Advanced components provide the highest power-to-weight ratio of any speaker system in its class. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4887's suspension hardware relies on quick-release pins and endmounted metal tubes to couple adjacent VT4887's together. Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output Waveguide units couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure construction Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing For use in stand-alone arrays or in combination with other VERTEC system products

Suppliers

Company
Product
Description
Supplier Links
Bi-Amplified Three-Way High Directivity Compact Line Array Element - VT4887 - Visual Sound, Inc.
Broomall, PA, USA
Bi-Amplified Three-Way High Directivity Compact Line Array Element
VT4887
Bi-Amplified Three-Way High Directivity Compact Line Array Element VT4887
JBL Professional The VT4887 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications. The VT4887 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations of all types for both portable users and fixed venue installations. The VT4887 is a compact, lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. Advanced components provide the highest power-to-weight ratio of any speaker system in its class. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4887's suspension hardware relies on quick-release pins and endmounted metal tubes to couple adjacent VT4887's together. Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output Waveguide units couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure construction Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing For use in stand-alone arrays or in combination with other VERTEC system products

JBL Professional

The VT4887 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications.

The VT4887 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations of all types for both portable users and fixed venue installations. The VT4887 is a compact, lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. Advanced components provide the highest power-to-weight ratio of any speaker system in its class. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4887's suspension hardware relies on quick-release pins and endmounted metal tubes to couple adjacent VT4887's together.

  • Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output
  • Waveguide units couple to create precision HF vertical slot aperture
  • Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements
  • Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure construction
  • Rugged DuraFlex™ exterior finish; weatherized components
  • Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays
  • Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing
  • For use in stand-alone arrays or in combination with other VERTEC system products
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4887
Product Name Bi-Amplified Three-Way High Directivity Compact Line Array Element
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
NE Full range, 3
Specs
Nominal Power 20 watts
Sensitivity 86.1 dB
Resonance Frequency 103 Hz
View Details