Visual Sound, Inc. Ultra-Compact Two-Way Trapezoid System, 10 Inch LF W1

Description
Martin Audio Limited The Martin W1 Wavefront system is a high performance, ultra-compact loudspeaker designed for specific applications where both high output capability and small size are required. Typical uses include audio-visual presentations and theatre sound. The W1 features a 10 inch (250mm) bass driver and 1 inch (25mm) exit compression driver housed in a rugged plywood enclosure built using the same construction techniques as larger Martin touring systems. Its 2-way passive configuration simplifies operation, ensures predictable system performance and reduces amplifier count. Ultra-compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction 10 inch (250mm) LF/1 inch (25mm) HF driver combination Application includes Audio-visual presentations, Theatre sound systems, Club sound reinforcement, Distributed sound systems and Live sound infill system
Description
Martin Audio Limited The Martin W1 Wavefront system is a high performance, ultra-compact loudspeaker designed for specific applications where both high output capability and small size are required. Typical uses include audio-visual presentations and theatre sound. The W1 features a 10 inch (250mm) bass driver and 1 inch (25mm) exit compression driver housed in a rugged plywood enclosure built using the same construction techniques as larger Martin touring systems. Its 2-way passive configuration simplifies operation, ensures predictable system performance and reduces amplifier count. Ultra-compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction 10 inch (250mm) LF/1 inch (25mm) HF driver combination Application includes Audio-visual presentations, Theatre sound systems, Club sound reinforcement, Distributed sound systems and Live sound infill system

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact Two-Way Trapezoid System, 10 Inch LF - W1 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact Two-Way Trapezoid System, 10 Inch LF
W1
Ultra-Compact Two-Way Trapezoid System, 10 Inch LF W1
Martin Audio Limited The Martin W1 Wavefront system is a high performance, ultra-compact loudspeaker designed for specific applications where both high output capability and small size are required. Typical uses include audio-visual presentations and theatre sound. The W1 features a 10 inch (250mm) bass driver and 1 inch (25mm) exit compression driver housed in a rugged plywood enclosure built using the same construction techniques as larger Martin touring systems. Its 2-way passive configuration simplifies operation, ensures predictable system performance and reduces amplifier count. Ultra-compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction 10 inch (250mm) LF/1 inch (25mm) HF driver combination Application includes Audio-visual presentations, Theatre sound systems, Club sound reinforcement, Distributed sound systems and Live sound infill system

Martin Audio Limited

The Martin W1 Wavefront system is a high performance, ultra-compact loudspeaker designed for specific applications where both high output capability and small size are required. Typical uses include audio-visual presentations and theatre sound. The W1 features a 10 inch (250mm) bass driver and 1 inch (25mm) exit compression driver housed in a rugged plywood enclosure built using the same construction techniques as larger Martin touring systems. Its 2-way passive configuration simplifies operation, ensures predictable system performance and reduces amplifier count.

  • Ultra-compact trapezoid enclosure
  • High SPL output capability
  • 70° coverage angle
  • Multi-laminate birch plywood construction
  • 10 inch (250mm) LF/1 inch (25mm) HF driver combination
  • Application includes Audio-visual presentations, Theatre sound systems, Club sound reinforcement, Distributed sound systems and Live sound infill system
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W1
Product Name Ultra-Compact Two-Way Trapezoid System, 10 Inch LF
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details