Visual Sound, Inc. Hamilton Wireless multi-channel rechargeable speaker W2020

Description
Buhl Industries, Inc. Introducing Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now the entire table can listen to the program of their choice. Integrated four channel selectors is calibrat... Introducing Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now the entire table can listen to the program of their choice. Integrated four channel selectors is calibrated to receive VHF frequencies from our W900 transmitters and allow you switch between four independent programs without interference. Our wireless rechargeable speaker will operate for 12 hours on a full charge. Recharging the NiMH battery takes only 3-4 hours. 300 ft. signal distance. Color LED shows channel selected. Built-in 3.5mm mini headphone jack -- perfect for indoor or outdoor use. Includes power adapter/charger. Warranty: 1 year. Weight (lbs): 2 lbs. Dimensions: 3.5 in. W x 4.5 in. D x 7 in. H
Description
Buhl Industries, Inc. Introducing Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now the entire table can listen to the program of their choice. Integrated four channel selectors is calibrat... Introducing Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now the entire table can listen to the program of their choice. Integrated four channel selectors is calibrated to receive VHF frequencies from our W900 transmitters and allow you switch between four independent programs without interference. Our wireless rechargeable speaker will operate for 12 hours on a full charge. Recharging the NiMH battery takes only 3-4 hours. 300 ft. signal distance. Color LED shows channel selected. Built-in 3.5mm mini headphone jack -- perfect for indoor or outdoor use. Includes power adapter/charger. Warranty: 1 year. Weight (lbs): 2 lbs. Dimensions: 3.5 in. W x 4.5 in. D x 7 in. H

Suppliers

Company
Product
Description
Supplier Links
Hamilton Wireless multi-channel rechargeable speaker - W2020 - Visual Sound, Inc.
Broomall, PA, USA
Hamilton Wireless multi-channel rechargeable speaker
W2020
Hamilton Wireless multi-channel rechargeable speaker W2020
Buhl Industries, Inc. Introducing Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now the entire table can listen to the program of their choice. Integrated four channel selectors is calibrat... Introducing Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now the entire table can listen to the program of their choice. Integrated four channel selectors is calibrated to receive VHF frequencies from our W900 transmitters and allow you switch between four independent programs without interference. Our wireless rechargeable speaker will operate for 12 hours on a full charge. Recharging the NiMH battery takes only 3-4 hours. 300 ft. signal distance. Color LED shows channel selected. Built-in 3.5mm mini headphone jack -- perfect for indoor or outdoor use. Includes power adapter/charger. Warranty: 1 year. Weight (lbs): 2 lbs. Dimensions: 3.5 in. W x 4.5 in. D x 7 in. H

Buhl Industries, Inc.

Introducing Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now the entire table can listen to the program of their choice. Integrated four channel selectors is calibrat...

Introducing Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now the entire table can listen to the program of their choice. Integrated four channel selectors is calibrated to receive VHF frequencies from our W900 transmitters and allow you switch between four independent programs without interference. Our wireless rechargeable speaker will operate for 12 hours on a full charge. Recharging the NiMH battery takes only 3-4 hours. 300 ft. signal distance. Color LED shows channel selected. Built-in 3.5mm mini headphone jack -- perfect for indoor or outdoor use. Includes power adapter/charger. Warranty: 1 year. Weight (lbs): 2 lbs. Dimensions: 3.5 in. W x 4.5 in. D x 7 in. H

Supplier's Site
Hamilton Wireless multi channel rechargable Speaker - W2020 - Visual Sound, Inc.
Broomall, PA, USA
Hamilton Wireless multi channel rechargable Speaker
W2020
Hamilton Wireless multi channel rechargable Speaker W2020
Hamilton Electronics Corp. Introducing the Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now your entire table can listen to the program of their choice. Integrated four channel selector is calibrated to receive VHF frequencies from our W900 transmitters and allow you switch between four independent programs without interference.

Hamilton Electronics Corp.

Introducing the Hamilton Electronics W2020 portable long range multi channel wireless speaker. Now your entire table can listen to the program of their choice. Integrated four channel selector is calibrated to receive VHF frequencies from our W900 transmitters and allow you switch between four independent programs without interference.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2020
Product Name Hamilton Wireless multi-channel rechargeable speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 423-1208-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Classic Grille - M10W5-CG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details