Visual Sound, Inc. Two-Way Down-Firing Mid/High Loudspeaker VQ NET 85DF

Description
Tannoy/TGI North America, Inc. The VQ NET DF (Down Fill) is a dedicated two-way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers, matching their exact footprint. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET DF (Down Fill) is a dedicated two-way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers, matching their exact footprint. The down firing configuration allows the VQ NET DF to be tight packed without the need for any complex fly-ware. With a coverage pattern of 80 x 50 degrees, the VQ DF will provide even coverage to the areas immediately below the main flown loudspeakers. The second amplifier channel output (800W) is located next to the input panel on an NL4 connector and can be used to drive a passive loudspeaker such as a second VQ DF or a VQ MB with full DSP functionality. For full range use the VQ NET DF can also be used with VQ MB; this driven from the second amplifier channel in the VQ NET DF.
Description
Tannoy/TGI North America, Inc. The VQ NET DF (Down Fill) is a dedicated two-way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers, matching their exact footprint. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET DF (Down Fill) is a dedicated two-way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers, matching their exact footprint. The down firing configuration allows the VQ NET DF to be tight packed without the need for any complex fly-ware. With a coverage pattern of 80 x 50 degrees, the VQ DF will provide even coverage to the areas immediately below the main flown loudspeakers. The second amplifier channel output (800W) is located next to the input panel on an NL4 connector and can be used to drive a passive loudspeaker such as a second VQ DF or a VQ MB with full DSP functionality. For full range use the VQ NET DF can also be used with VQ MB; this driven from the second amplifier channel in the VQ NET DF.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Down-Firing Mid/High Loudspeaker
VQ NET 85DF
Two-Way Down-Firing Mid/High Loudspeaker VQ NET 85DF
Tannoy/TGI North America, Inc. The VQ NET DF (Down Fill) is a dedicated two-way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers, matching their exact footprint. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET DF (Down Fill) is a dedicated two-way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers, matching their exact footprint. The down firing configuration allows the VQ NET DF to be tight packed without the need for any complex fly-ware. With a coverage pattern of 80 x 50 degrees, the VQ DF will provide even coverage to the areas immediately below the main flown loudspeakers. The second amplifier channel output (800W) is located next to the input panel on an NL4 connector and can be used to drive a passive loudspeaker such as a second VQ DF or a VQ MB with full DSP functionality. For full range use the VQ NET DF can also be used with VQ MB; this driven from the second amplifier channel in the VQ NET DF.

Tannoy/TGI North America, Inc.

The VQ NET DF (Down Fill) is a dedicated two-way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers, matching their exact footprint.

Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET DF (Down Fill) is a dedicated two-way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers, matching their exact footprint. The down firing configuration allows the VQ NET DF to be tight packed without the need for any complex fly-ware. With a coverage pattern of 80 x 50 degrees, the VQ DF will provide even coverage to the areas immediately below the main flown loudspeakers.
The second amplifier channel output (800W) is located next to the input panel on an NL4 connector and can be used to drive a passive loudspeaker such as a second VQ DF or a VQ MB with full DSP functionality. For full range use the VQ NET DF can also be used with VQ MB; this driven from the second amplifier channel in the VQ NET DF.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VQ NET 85DF
Product Name Two-Way Down-Firing Mid/High Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
XT Tweeter 3/4
Specs
Nominal Power 80 watts
Sensitivity 89.4 dB
Resonance Frequency 973 Hz
View Details
W6v2 10-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 10W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details