Visual Sound, Inc. Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White WB-4

Description
Lowell Manufacturing Company WB-4: 7.25" diameter steel grille includes 4 screws and concealed speaker mounting studs. White. Fits backbox: CP4, DX104
Description
Lowell Manufacturing Company WB-4: 7.25" diameter steel grille includes 4 screws and concealed speaker mounting studs. White. Fits backbox: CP4, DX104

Suppliers

Company
Product
Description
Supplier Links
Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White - WB-4 - Visual Sound, Inc.
Broomall, PA, USA
Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White
WB-4
Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White WB-4
Lowell Manufacturing Company WB-4: 7.25" diameter steel grille includes 4 screws and concealed speaker mounting studs. White. Fits backbox: CP4, DX104

Lowell Manufacturing Company

WB-4: 7.25" diameter steel grille includes 4 screws and concealed speaker mounting studs. White. Fits backbox: CP4, DX104

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB-4
Product Name Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.63 inch (42 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details