Visual Sound, Inc. Tri-Amplified Three-Way High Directivity Midsize Line Array Element VT4888

Description
JBL Professional The VT4888 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications. The VT4888 is a rugged, lightweight enclosure housing two 12 inch woofers, four 5.5 inch midrange radiators, and two high frequency compression drivers. Advanced components provide a high power-toweight ratio. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4888's suspension hardware relies on quick-release pins and endmounted metal tubes to couple adjacent VT4888's together. Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output Direct Cooled™ cone transducers for low weight and high output Waveguide units couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements Advanced construction techniques using PlyMax™ provide exceptionally rigid, lightweight enclosure construction Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional DrivePack™ electronics package. Rearpanel mechanical attachments and electrical connections ensure upgrade path for self-powered system modules with integral signal processing For use in stand-alone arrays or in combination with other VERTEC system models
Description
JBL Professional The VT4888 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications. The VT4888 is a rugged, lightweight enclosure housing two 12 inch woofers, four 5.5 inch midrange radiators, and two high frequency compression drivers. Advanced components provide a high power-toweight ratio. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4888's suspension hardware relies on quick-release pins and endmounted metal tubes to couple adjacent VT4888's together. Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output Direct Cooled™ cone transducers for low weight and high output Waveguide units couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements Advanced construction techniques using PlyMax™ provide exceptionally rigid, lightweight enclosure construction Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional DrivePack™ electronics package. Rearpanel mechanical attachments and electrical connections ensure upgrade path for self-powered system modules with integral signal processing For use in stand-alone arrays or in combination with other VERTEC system models

Suppliers

Company
Product
Description
Supplier Links
Tri-Amplified Three-Way High Directivity Midsize Line Array Element - VT4888 - Visual Sound, Inc.
Broomall, PA, USA
Tri-Amplified Three-Way High Directivity Midsize Line Array Element
VT4888
Tri-Amplified Three-Way High Directivity Midsize Line Array Element VT4888
JBL Professional The VT4888 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications. The VT4888 is a rugged, lightweight enclosure housing two 12 inch woofers, four 5.5 inch midrange radiators, and two high frequency compression drivers. Advanced components provide a high power-toweight ratio. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4888's suspension hardware relies on quick-release pins and endmounted metal tubes to couple adjacent VT4888's together. Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output Direct Cooled™ cone transducers for low weight and high output Waveguide units couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements Advanced construction techniques using PlyMax™ provide exceptionally rigid, lightweight enclosure construction Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional DrivePack™ electronics package. Rearpanel mechanical attachments and electrical connections ensure upgrade path for self-powered system modules with integral signal processing For use in stand-alone arrays or in combination with other VERTEC system models

JBL Professional

The VT4888 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications.

The VT4888 is a rugged, lightweight enclosure housing two 12 inch woofers, four 5.5 inch midrange radiators, and two high frequency compression drivers. Advanced components provide a high power-toweight ratio. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4888's suspension hardware relies on quick-release pins and endmounted metal tubes to couple adjacent VT4888's together.

  • Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output
  • Direct Cooled™ cone transducers for low weight and high output
  • Waveguide units couple to create precision HF vertical slot aperture
  • Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements
  • Advanced construction techniques using PlyMax™ provide exceptionally rigid, lightweight enclosure construction
  • Rugged DuraFlex™ exterior finish; weatherized components
  • Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays
  • Pre-engineered to accept optional DrivePack™ electronics package. Rearpanel mechanical attachments and electrical connections ensure upgrade path for self-powered system modules with integral signal processing
  • For use in stand-alone arrays or in combination with other VERTEC system models
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4888
Product Name Tri-Amplified Three-Way High Directivity Midsize Line Array Element
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details