Visual Sound, Inc. Three-way downfill Line Array Element W8LD

Description
Martin Audio Limited The Martin Audio Wavefront W8LD is a line array downfill enclosure which connects directly to the bottom of a W8L array and covers from the front row out to up to 20m when using two W8LD cabinets. The exceptionally wide 120° horizontal dispersion increases coverage to front row central and off-stage areas, with full pattern control maintained right up to 15kHz. The all-horn design follows the same format as the W8L and continues the extension of the line array at low, mid and high frequencies. High performance three-way line array downfill enclosure for use with W8L High power - maximum SPL 136dB continuous, 142dB peak (single unit) Superior bass impact - all horn design Wide bandwidth - 55Hz-18kHz &plusm;3dB (single unit) True 120° (-6dB) horizontal mid and HF pattern control 20° vertical dispersion Smooth transition from W8LD to W8L array Fast, integral rigging system, connects directly to W8L Viewpoint™ array optimisation software
Description
Martin Audio Limited The Martin Audio Wavefront W8LD is a line array downfill enclosure which connects directly to the bottom of a W8L array and covers from the front row out to up to 20m when using two W8LD cabinets. The exceptionally wide 120° horizontal dispersion increases coverage to front row central and off-stage areas, with full pattern control maintained right up to 15kHz. The all-horn design follows the same format as the W8L and continues the extension of the line array at low, mid and high frequencies. High performance three-way line array downfill enclosure for use with W8L High power - maximum SPL 136dB continuous, 142dB peak (single unit) Superior bass impact - all horn design Wide bandwidth - 55Hz-18kHz &plusm;3dB (single unit) True 120° (-6dB) horizontal mid and HF pattern control 20° vertical dispersion Smooth transition from W8LD to W8L array Fast, integral rigging system, connects directly to W8L Viewpoint™ array optimisation software

Suppliers

Company
Product
Description
Supplier Links
Three-way downfill Line Array Element - W8LD - Visual Sound, Inc.
Broomall, PA, USA
Three-way downfill Line Array Element
W8LD
Three-way downfill Line Array Element W8LD
Martin Audio Limited The Martin Audio Wavefront W8LD is a line array downfill enclosure which connects directly to the bottom of a W8L array and covers from the front row out to up to 20m when using two W8LD cabinets. The exceptionally wide 120° horizontal dispersion increases coverage to front row central and off-stage areas, with full pattern control maintained right up to 15kHz. The all-horn design follows the same format as the W8L and continues the extension of the line array at low, mid and high frequencies. High performance three-way line array downfill enclosure for use with W8L High power - maximum SPL 136dB continuous, 142dB peak (single unit) Superior bass impact - all horn design Wide bandwidth - 55Hz-18kHz &plusm;3dB (single unit) True 120° (-6dB) horizontal mid and HF pattern control 20° vertical dispersion Smooth transition from W8LD to W8L array Fast, integral rigging system, connects directly to W8L Viewpoint™ array optimisation software

Martin Audio Limited

The Martin Audio Wavefront W8LD is a line array downfill enclosure which connects directly to the bottom of a W8L array and covers from the front row out to up to 20m when using two W8LD cabinets. The exceptionally wide 120° horizontal dispersion increases coverage to front row central and off-stage areas, with full pattern control maintained right up to 15kHz. The all-horn design follows the same format as the W8L and continues the extension of the line array at low, mid and high frequencies.

  • High performance three-way line array downfill enclosure for use with W8L
  • High power - maximum SPL 136dB continuous, 142dB peak (single unit)
  • Superior bass impact - all horn design
  • Wide bandwidth - 55Hz-18kHz &plusm;3dB (single unit)
  • True 120° (-6dB) horizontal mid and HF pattern control
  • 20° vertical dispersion
  • Smooth transition from W8LD to W8L array
  • Fast, integral rigging system, connects directly to W8L
  • Viewpoint™ array optimisation software
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8LD
Product Name Three-way downfill Line Array Element
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 553 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details