Visual Sound, Inc. 15" Two-Way Stage Monitor VRX915M

Description
JBL Professional The VRX915M is a dedicated, compact and lightweight 15" two way touring-class floor monitor, with only a 375 mm (14.75 in) stage height and JBL's latest neodymium-magnet transducers. Compact and low-profile for minimal obstruction of audience sightlines 50° x 90° nominal coverage Bi-amplified or full-range passive operation Differential Drive® woofer with neodymium magnet for high power capacity and very light weight 4" (voice coil) diameter compression driver with neodymium magnet
Description
JBL Professional The VRX915M is a dedicated, compact and lightweight 15" two way touring-class floor monitor, with only a 375 mm (14.75 in) stage height and JBL's latest neodymium-magnet transducers. Compact and low-profile for minimal obstruction of audience sightlines 50° x 90° nominal coverage Bi-amplified or full-range passive operation Differential Drive® woofer with neodymium magnet for high power capacity and very light weight 4" (voice coil) diameter compression driver with neodymium magnet

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" Two-Way Stage Monitor
VRX915M
15" Two-Way Stage Monitor VRX915M
JBL Professional The VRX915M is a dedicated, compact and lightweight 15" two way touring-class floor monitor, with only a 375 mm (14.75 in) stage height and JBL's latest neodymium-magnet transducers. Compact and low-profile for minimal obstruction of audience sightlines 50° x 90° nominal coverage Bi-amplified or full-range passive operation Differential Drive® woofer with neodymium magnet for high power capacity and very light weight 4" (voice coil) diameter compression driver with neodymium magnet

JBL Professional

The VRX915M is a dedicated, compact and lightweight 15" two way touring-class floor monitor, with only a 375 mm (14.75 in) stage height and JBL's latest neodymium-magnet transducers.

  • Compact and low-profile for minimal obstruction of audience sightlines
  • 50° x 90° nominal coverage
  • Bi-amplified or full-range passive operation
  • Differential Drive® woofer with neodymium magnet for high power capacity and very light weight
  • 4" (voice coil) diameter compression driver with neodymium magnet
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRX915M
Product Name 15" Two-Way Stage Monitor
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 276751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details