Visual Sound, Inc. 8" Slant Wall Mount Speaker/Baffle Package 25/70.7V-4W xfmr w/ Volume Control WD417-72V

Description
Atlas Sound This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with 5-ounce ceramic magnet and includes a pre-assembled dual-voltage transformer. This package also includes a 50-ohm pot volume control for individual loudspeaker adjustment. Knob may be removed and volume adjusted with a screwdriver to provide additional security if required. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications Includes High-Quality 8" Loudspeaker with Line Transformer Knob /Screwdriver-Adjust Volume Control
Description
Atlas Sound This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with 5-ounce ceramic magnet and includes a pre-assembled dual-voltage transformer. This package also includes a 50-ohm pot volume control for individual loudspeaker adjustment. Knob may be removed and volume adjusted with a screwdriver to provide additional security if required. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications Includes High-Quality 8" Loudspeaker with Line Transformer Knob /Screwdriver-Adjust Volume Control

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Slant Wall Mount Speaker/Baffle Package 25/70.7V-4W xfmr w/ Volume Control
WD417-72V
8" Slant Wall Mount Speaker/Baffle Package 25/70.7V-4W xfmr w/ Volume Control WD417-72V
Atlas Sound This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with 5-ounce ceramic magnet and includes a pre-assembled dual-voltage transformer. This package also includes a 50-ohm pot volume control for individual loudspeaker adjustment. Knob may be removed and volume adjusted with a screwdriver to provide additional security if required. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications Includes High-Quality 8" Loudspeaker with Line Transformer Knob /Screwdriver-Adjust Volume Control

Atlas Sound

This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with 5-ounce ceramic magnet and includes a pre-assembled dual-voltage transformer.
This package also includes a 50-ohm pot volume control for individual loudspeaker adjustment. Knob may be removed and volume adjusted with a screwdriver to provide additional security if required.

  • 9.5° Sloped Design Offers Directional Sound Projection
  • Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications
  • Includes High-Quality 8" Loudspeaker with Line Transformer
  • Knob /Screwdriver-Adjust Volume Control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WD417-72V
Product Name 8" Slant Wall Mount Speaker/Baffle Package 25/70.7V-4W xfmr w/ Volume Control
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details