Visual Sound, Inc. Two-way, multi-angle / PA, bass ported with 60° x 40° HF horn loudspeaker XLT41E-64

Description
Community Professional Loudspeakers The XLT41E is a small and versatile two-way full-range bass reflex loudspeaker system engineered for multiple uses in club and performance public address. There is a choice of two HF horns for the XLT41E. The 90 x 40 (XLT41E-94) and the 60 x 40 (XLT41E-64) horns are both rotatable for narrower horizontal coverage or for vertical mounting. The black-painted 13-ply Baltic birch enclosure and black perforated steel grille present an attractive package. Features an over-drive indicator light and a passive / biamp switch on the input panel, PowerSenseTM protection circuitry and a Ferrofluid cooled woofer. Five year warranty.
Description
Community Professional Loudspeakers The XLT41E is a small and versatile two-way full-range bass reflex loudspeaker system engineered for multiple uses in club and performance public address. There is a choice of two HF horns for the XLT41E. The 90 x 40 (XLT41E-94) and the 60 x 40 (XLT41E-64) horns are both rotatable for narrower horizontal coverage or for vertical mounting. The black-painted 13-ply Baltic birch enclosure and black perforated steel grille present an attractive package. Features an over-drive indicator light and a passive / biamp switch on the input panel, PowerSenseTM protection circuitry and a Ferrofluid cooled woofer. Five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Two-way, multi-angle / PA, bass ported with 60° x 40° HF horn loudspeaker - XLT41E-64 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, multi-angle / PA, bass ported with 60° x 40° HF horn loudspeaker
XLT41E-64
Two-way, multi-angle / PA, bass ported with 60° x 40° HF horn loudspeaker XLT41E-64
Community Professional Loudspeakers The XLT41E is a small and versatile two-way full-range bass reflex loudspeaker system engineered for multiple uses in club and performance public address. There is a choice of two HF horns for the XLT41E. The 90 x 40 (XLT41E-94) and the 60 x 40 (XLT41E-64) horns are both rotatable for narrower horizontal coverage or for vertical mounting. The black-painted 13-ply Baltic birch enclosure and black perforated steel grille present an attractive package. Features an over-drive indicator light and a passive / biamp switch on the input panel, PowerSenseTM protection circuitry and a Ferrofluid cooled woofer. Five year warranty.

Community Professional Loudspeakers

The XLT41E is a small and versatile two-way full-range bass reflex loudspeaker system engineered for multiple uses in club and performance public address.

There is a choice of two HF horns for the XLT41E. The 90 x 40 (XLT41E-94) and the 60 x 40 (XLT41E-64) horns are both rotatable for narrower horizontal coverage or for vertical mounting. The black-painted 13-ply Baltic birch enclosure and black perforated steel grille present an attractive package. Features an over-drive indicator light and a passive / biamp switch on the input panel, PowerSenseTM protection circuitry and a Ferrofluid cooled woofer. Five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XLT41E-64
Product Name Two-way, multi-angle / PA, bass ported with 60° x 40° HF horn loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details