Visual Sound, Inc. Compact Bi-Amplified Three-Way High Directivity Line Array Element VT4887A

Description
JBL Professional The VT4887A is a rugged, compact and lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. VERTEC's advanced components provide extremely high power-to-weight ratio. Enclosure features foam-backed low frequency grilles, dense protective foam inserts for midrange apertures and fine steel mesh grille to protect high-frequency apertures. Speaker cones are treated with weather-resistant compounds. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. Rigging tubes made of hard-black anodized 6061-T6 Aluminum. Hinge bars made from premium-grade chromoly alloy steel, with epoxy powder coating over plated surfaces. Plated hinge pins and stainless steel quickrelease pin lanyards to resist corrosion and weather damage. The VT4887A's suspension hardware relies on quick-release pins and end-mounted metal tubes to couple adjacent VT4887A's together. Enclosure ships with integral front and rear hinge bar set. Protective grille cover/wheel board and soft cover ensure handy transport for rough road conditions, (purchased separately as VT4887-ACC). Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output. New 2168J-1 8" low frequency drivers offer improved performance and extended low frequency response Proprietary waveguides couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements Advanced construction techniques using JBL PlyMax™ engineered wood materials provide rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing For use in stand-alone arrays or in combination with other VERTEC system models
Description
JBL Professional The VT4887A is a rugged, compact and lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. VERTEC's advanced components provide extremely high power-to-weight ratio. Enclosure features foam-backed low frequency grilles, dense protective foam inserts for midrange apertures and fine steel mesh grille to protect high-frequency apertures. Speaker cones are treated with weather-resistant compounds. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. Rigging tubes made of hard-black anodized 6061-T6 Aluminum. Hinge bars made from premium-grade chromoly alloy steel, with epoxy powder coating over plated surfaces. Plated hinge pins and stainless steel quickrelease pin lanyards to resist corrosion and weather damage. The VT4887A's suspension hardware relies on quick-release pins and end-mounted metal tubes to couple adjacent VT4887A's together. Enclosure ships with integral front and rear hinge bar set. Protective grille cover/wheel board and soft cover ensure handy transport for rough road conditions, (purchased separately as VT4887-ACC). Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output. New 2168J-1 8" low frequency drivers offer improved performance and extended low frequency response Proprietary waveguides couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements Advanced construction techniques using JBL PlyMax™ engineered wood materials provide rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing For use in stand-alone arrays or in combination with other VERTEC system models

Suppliers

Company
Product
Description
Supplier Links
Compact Bi-Amplified Three-Way High Directivity Line Array Element - VT4887A - Visual Sound, Inc.
Broomall, PA, USA
Compact Bi-Amplified Three-Way High Directivity Line Array Element
VT4887A
Compact Bi-Amplified Three-Way High Directivity Line Array Element VT4887A
JBL Professional The VT4887A is a rugged, compact and lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. VERTEC's advanced components provide extremely high power-to-weight ratio. Enclosure features foam-backed low frequency grilles, dense protective foam inserts for midrange apertures and fine steel mesh grille to protect high-frequency apertures. Speaker cones are treated with weather-resistant compounds. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. Rigging tubes made of hard-black anodized 6061-T6 Aluminum. Hinge bars made from premium-grade chromoly alloy steel, with epoxy powder coating over plated surfaces. Plated hinge pins and stainless steel quickrelease pin lanyards to resist corrosion and weather damage. The VT4887A's suspension hardware relies on quick-release pins and end-mounted metal tubes to couple adjacent VT4887A's together. Enclosure ships with integral front and rear hinge bar set. Protective grille cover/wheel board and soft cover ensure handy transport for rough road conditions, (purchased separately as VT4887-ACC). Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output. New 2168J-1 8" low frequency drivers offer improved performance and extended low frequency response Proprietary waveguides couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements Advanced construction techniques using JBL PlyMax™ engineered wood materials provide rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing For use in stand-alone arrays or in combination with other VERTEC system models

JBL Professional

The VT4887A is a rugged, compact and lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. VERTEC's advanced components provide extremely high power-to-weight ratio. Enclosure features foam-backed low frequency grilles, dense protective foam inserts for midrange apertures and fine steel mesh grille to protect high-frequency apertures. Speaker cones are treated with weather-resistant compounds. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. Rigging tubes made of hard-black anodized 6061-T6 Aluminum. Hinge bars made from premium-grade chromoly alloy steel, with epoxy powder coating over plated surfaces. Plated hinge pins and stainless steel quickrelease pin lanyards to resist corrosion and weather damage. The VT4887A's suspension hardware relies on quick-release pins and end-mounted metal tubes to couple adjacent VT4887A's together. Enclosure ships with integral front and rear hinge bar set. Protective grille cover/wheel board and soft cover ensure handy transport for rough road conditions, (purchased separately as VT4887-ACC).

  • Advanced technology components: Differential Drive®, neodymium magnet, dual voice coil, Direct Cooled™ cone transducers for low weight and high output.
  • New 2168J-1 8" low frequency drivers offer improved performance and extended low frequency response
  • Proprietary waveguides couple to create precision HF vertical slot aperture
  • Radiation Boundary Integrator® (RBI): Patented technology integrates output of individual bandpass elements
  • Advanced construction techniques using JBL PlyMax™ engineered wood materials provide rigid, lightweight enclosure
  • Rugged DuraFlex™ exterior finish; weatherized components
  • Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays
  • Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing
  • For use in stand-alone arrays or in combination with other VERTEC system models
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4887A
Product Name Compact Bi-Amplified Three-Way High Directivity Line Array Element
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527045 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 78 dB
Impedance 8 ohms
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 220 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details