Visual Sound, Inc. Sound reinforcement loudspeaker VRM12

Description
EAW - Eastern Acoustic Works, Inc. 2-way full-range stage monitor loudspeaker. Pole mount cup also allows use as a main PA loudspeaker. Coaxial 12-inch LF 1-inch HF. Operating range 73 Hz to 20 kHz. Power handling 300 watts at 8 Ohms. ... 2-way full-range stage monitor loudspeaker. Pole mount cup also allows use as a main PA loudspeaker. Coaxial 12-inch LF 1-inch HF. Operating range 73 Hz to 20 kHz. Power handling 300 watts at 8 Ohms. 90° x 90° HF beamwidth. Dual NL4 Speakon inputs. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Dimensions 15.0 H x 15.0 W x 12.5 D in / 381 H x 381 W x 318 D mm. Datasheet (PDF). Instruction Manual (PDF 313 KB). EASE Data.
Description
EAW - Eastern Acoustic Works, Inc. 2-way full-range stage monitor loudspeaker. Pole mount cup also allows use as a main PA loudspeaker. Coaxial 12-inch LF 1-inch HF. Operating range 73 Hz to 20 kHz. Power handling 300 watts at 8 Ohms. ... 2-way full-range stage monitor loudspeaker. Pole mount cup also allows use as a main PA loudspeaker. Coaxial 12-inch LF 1-inch HF. Operating range 73 Hz to 20 kHz. Power handling 300 watts at 8 Ohms. 90° x 90° HF beamwidth. Dual NL4 Speakon inputs. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Dimensions 15.0 H x 15.0 W x 12.5 D in / 381 H x 381 W x 318 D mm. Datasheet (PDF). Instruction Manual (PDF 313 KB). EASE Data.

Suppliers

Company
Product
Description
Supplier Links
Sound reinforcement loudspeaker - VRM12 - Visual Sound, Inc.
Broomall, PA, USA
Sound reinforcement loudspeaker
VRM12
Sound reinforcement loudspeaker VRM12
EAW - Eastern Acoustic Works, Inc. 2-way full-range stage monitor loudspeaker. Pole mount cup also allows use as a main PA loudspeaker. Coaxial 12-inch LF 1-inch HF. Operating range 73 Hz to 20 kHz. Power handling 300 watts at 8 Ohms. ... 2-way full-range stage monitor loudspeaker. Pole mount cup also allows use as a main PA loudspeaker. Coaxial 12-inch LF 1-inch HF. Operating range 73 Hz to 20 kHz. Power handling 300 watts at 8 Ohms. 90° x 90° HF beamwidth. Dual NL4 Speakon inputs. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Dimensions 15.0 H x 15.0 W x 12.5 D in / 381 H x 381 W x 318 D mm. Datasheet (PDF). Instruction Manual (PDF 313 KB). EASE Data.

EAW - Eastern Acoustic Works, Inc.

2-way full-range stage monitor loudspeaker. Pole mount cup also allows use as a main PA loudspeaker. Coaxial 12-inch LF 1-inch HF. Operating range 73 Hz to 20 kHz. Power handling 300 watts at 8 Ohms. ...

2-way full-range stage monitor loudspeaker. Pole mount cup also allows use as a main PA loudspeaker. Coaxial 12-inch LF 1-inch HF. Operating range 73 Hz to 20 kHz. Power handling 300 watts at 8 Ohms. 90° x 90° HF beamwidth. Dual NL4 Speakon inputs. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Dimensions 15.0 H x 15.0 W x 12.5 D in / 381 H x 381 W x 318 D mm. Datasheet (PDF). Instruction Manual (PDF 313 KB). EASE Data.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRM12
Product Name Sound reinforcement loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
V-6.3 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details