Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-1122MHA/64F

Description
Electro-Voice The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design. The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design, featuring a ND12A 12-inch, neodymium, mid-bass driver (60 degree x 40 degree coverage) and a coaxially mounted ND6-16 three-inch diaphragm. The system features a high-frequency compression driver for high output, and a fully rotatable high-frequency section for vertical or horizontal suspension. The Xi-122MHA/64F also includes built-in, L-Track rigging, and has a footprint Identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F), and Xi-2181A (F). Compact/High-Level, Three-Way Design VBS Capable DL12ST 12" Slot-Loaded Low-Frequency Driver DL10X 10" Horn-Loaded Mid-Bass Driver ND6-16 3" Diaphragm HF Compression Driver 100° x 60° High-Frequency Coverage Triamp or Biamp Operation Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White
Description
Electro-Voice The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design. The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design, featuring a ND12A 12-inch, neodymium, mid-bass driver (60 degree x 40 degree coverage) and a coaxially mounted ND6-16 three-inch diaphragm. The system features a high-frequency compression driver for high output, and a fully rotatable high-frequency section for vertical or horizontal suspension. The Xi-122MHA/64F also includes built-in, L-Track rigging, and has a footprint Identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F), and Xi-2181A (F). Compact/High-Level, Three-Way Design VBS Capable DL12ST 12" Slot-Loaded Low-Frequency Driver DL10X 10" Horn-Loaded Mid-Bass Driver ND6-16 3" Diaphragm HF Compression Driver 100° x 60° High-Frequency Coverage Triamp or Biamp Operation Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-1122MHA/64F - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-1122MHA/64F
X-Array™ Xi-Series™ Speaker System Xi-1122MHA/64F
Electro-Voice The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design. The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design, featuring a ND12A 12-inch, neodymium, mid-bass driver (60 degree x 40 degree coverage) and a coaxially mounted ND6-16 three-inch diaphragm. The system features a high-frequency compression driver for high output, and a fully rotatable high-frequency section for vertical or horizontal suspension. The Xi-122MHA/64F also includes built-in, L-Track rigging, and has a footprint Identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F), and Xi-2181A (F). Compact/High-Level, Three-Way Design VBS Capable DL12ST 12" Slot-Loaded Low-Frequency Driver DL10X 10" Horn-Loaded Mid-Bass Driver ND6-16 3" Diaphragm HF Compression Driver 100° x 60° High-Frequency Coverage Triamp or Biamp Operation Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White

Electro-Voice

The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design.

The Electro-Voice® Xi-122MHA/64F is an ultracompact, high-level, two-way loudspeaker system design, featuring a ND12A 12-inch, neodymium, mid-bass driver (60 degree x 40 degree coverage) and a coaxially mounted ND6-16 three-inch diaphragm. The system features a high-frequency compression driver for high output, and a fully rotatable high-frequency section for vertical or horizontal suspension. The Xi-122MHA/64F also includes built-in, L-Track rigging, and has a footprint Identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F), and Xi-2181A (F).

  • Compact/High-Level, Three-Way Design
  • VBS Capable
  • DL12ST 12" Slot-Loaded Low-Frequency Driver
  • DL10X 10" Horn-Loaded Mid-Bass Driver
  • ND6-16 3" Diaphragm HF Compression Driver
  • 100° x 60° High-Frequency Coverage
  • Triamp or Biamp Operation
  • Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension
  • Ring-Mode Decoupling / RMDTM
  • Built-In L-Track Rigging
  • Available in Black or White
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-1122MHA/64F
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Miniature Speakers - 276829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details