Visual Sound, Inc. Hybrid horn and reflex loaded subwoofer WLXGS

Description
Martin Audio Limited The Martin Audio WLXGS is a high performance subwoofer featuring our trademark horn loading expertise. A derivative of the WSX, the WLXGS is smaller and lighter, designed to be ground stacked and possesses high output capability with low frequency extension. A single ultra-long excursion 18" (460mm)/4" (100mm) coil driver is front loaded by a hyperbolic horn with low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure. Hybrid folded horn/reflex loaded subwoofer system Single 18" (460mm) ultra-long excursion high power bass driver Sensitivity 106dB 1W@1M; Maximum SPL 141dB Frequency response 35Hz-150Hz &plusm;3dB, -10dB @ 28Hz 8 ohm nominal impedance Interlocking skids for secure stacking
Description
Martin Audio Limited The Martin Audio WLXGS is a high performance subwoofer featuring our trademark horn loading expertise. A derivative of the WSX, the WLXGS is smaller and lighter, designed to be ground stacked and possesses high output capability with low frequency extension. A single ultra-long excursion 18" (460mm)/4" (100mm) coil driver is front loaded by a hyperbolic horn with low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure. Hybrid folded horn/reflex loaded subwoofer system Single 18" (460mm) ultra-long excursion high power bass driver Sensitivity 106dB 1W@1M; Maximum SPL 141dB Frequency response 35Hz-150Hz &plusm;3dB, -10dB @ 28Hz 8 ohm nominal impedance Interlocking skids for secure stacking

Suppliers

Company
Product
Description
Supplier Links
Hybrid horn and reflex loaded subwoofer - WLXGS - Visual Sound, Inc.
Broomall, PA, USA
Hybrid horn and reflex loaded subwoofer
WLXGS
Hybrid horn and reflex loaded subwoofer WLXGS
Martin Audio Limited The Martin Audio WLXGS is a high performance subwoofer featuring our trademark horn loading expertise. A derivative of the WSX, the WLXGS is smaller and lighter, designed to be ground stacked and possesses high output capability with low frequency extension. A single ultra-long excursion 18" (460mm)/4" (100mm) coil driver is front loaded by a hyperbolic horn with low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure. Hybrid folded horn/reflex loaded subwoofer system Single 18" (460mm) ultra-long excursion high power bass driver Sensitivity 106dB 1W@1M; Maximum SPL 141dB Frequency response 35Hz-150Hz &plusm;3dB, -10dB @ 28Hz 8 ohm nominal impedance Interlocking skids for secure stacking

Martin Audio Limited

The Martin Audio WLXGS is a high performance subwoofer featuring our trademark horn loading expertise.

A derivative of the WSX, the WLXGS is smaller and lighter, designed to be ground stacked and possesses high output capability with low frequency extension. A single ultra-long excursion 18" (460mm)/4" (100mm) coil driver is front loaded by a hyperbolic horn with low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure.

  • Hybrid folded horn/reflex loaded subwoofer system
  • Single 18" (460mm) ultra-long excursion high power bass driver
  • Sensitivity 106dB 1W@1M; Maximum SPL 141dB
  • Frequency response 35Hz-150Hz &plusm;3dB, -10dB @ 28Hz
  • 8 ohm nominal impedance
  • Interlocking skids for secure stacking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WLXGS
Product Name Hybrid horn and reflex loaded subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details