Visual Sound, Inc. Wall-Mounted Speakers - WL Series WL 90RP

Description
Dynacord The WL 90 wall-mounted speakers are equipped with a premium full range chassis and especially suitable for music and speech reproduction in 100 V sound reinforcement systems. Due to the integrated 100 V transformers the WL 90 series can be used at full, half or quarter output power. The mounting is carried out through two screws. WL 90 R provides a low impedance volume control while the WL 90 RP low impedance volume control is bridged when used with a priority relay.
Description
Dynacord The WL 90 wall-mounted speakers are equipped with a premium full range chassis and especially suitable for music and speech reproduction in 100 V sound reinforcement systems. Due to the integrated 100 V transformers the WL 90 series can be used at full, half or quarter output power. The mounting is carried out through two screws. WL 90 R provides a low impedance volume control while the WL 90 RP low impedance volume control is bridged when used with a priority relay.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wall-Mounted Speakers - WL Series
WL 90RP
Wall-Mounted Speakers - WL Series WL 90RP
Dynacord The WL 90 wall-mounted speakers are equipped with a premium full range chassis and especially suitable for music and speech reproduction in 100 V sound reinforcement systems. Due to the integrated 100 V transformers the WL 90 series can be used at full, half or quarter output power. The mounting is carried out through two screws. WL 90 R provides a low impedance volume control while the WL 90 RP low impedance volume control is bridged when used with a priority relay.

Dynacord

The WL 90 wall-mounted speakers are equipped with a premium full range chassis and especially suitable for music and speech reproduction in 100 V sound reinforcement systems. Due to the integrated 100 V transformers the WL 90 series can be used at full, half or quarter output power. The mounting is carried out through two screws. WL 90 R provides a low impedance volume control while the WL 90 RP low impedance volume control is bridged when used with a priority relay.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WL 90RP
Product Name Wall-Mounted Speakers - WL Series
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details