Visual Sound, Inc. Subwoofer WL118-sw

Description
QSC Audio Products, Inc. *Single 18" subwoofer in a bass-reflex enclosure *850 watt continuous power capacity *Frequency range down to 29 Hz *May be suspended at the top, or behind the WL2082-i array *Available in black or white to harmonize with venue decor
Description
QSC Audio Products, Inc. *Single 18" subwoofer in a bass-reflex enclosure *850 watt continuous power capacity *Frequency range down to 29 Hz *May be suspended at the top, or behind the WL2082-i array *Available in black or white to harmonize with venue decor

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Subwoofer
WL118-sw
Subwoofer WL118-sw
QSC Audio Products, Inc. *Single 18" subwoofer in a bass-reflex enclosure *850 watt continuous power capacity *Frequency range down to 29 Hz *May be suspended at the top, or behind the WL2082-i array *Available in black or white to harmonize with venue decor

QSC Audio Products, Inc.

*Single 18" subwoofer in a bass-reflex enclosure
*850 watt continuous power capacity
*Frequency range down to 29 Hz
*May be suspended at the top, or behind the WL2082-i array
*Available in black or white to harmonize with venue decor

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WL118-sw
Product Name Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details