Visual Sound, Inc. Audio Enhancement Wall Speaker (WS-09) WS-09

Description
Audio Enhancement Frequency Response: 80 Hz to 20 kHz +/- 2dB. Power Handling: 50 Watts continuous pink noise. Sensitivity: 88 dB 1 Watt/1 meter. Impedance: 8 Ohms nominal. Type: 2-Way system with vented enclosure. ?... Frequency Response: 80 Hz to 20 kHz +/- 2dB. Power Handling: 50 Watts continuous pink noise. Sensitivity: 88 dB 1 Watt/1 meter. Impedance: 8 Ohms nominal. Type: 2-Way system with vented enclosure. ?Dimensions: 7.25 H x 4.56 W x 4.68 D (184.5 x 116.5 x 118.8) ?Weight: 4.0 lbs. (1.8kg) 50 Watts continuous pink noise 88 dB 1 Watt/1 meter 8 Ohms nominal 2-Way system with vented enclosure
Description
Audio Enhancement Frequency Response: 80 Hz to 20 kHz +/- 2dB. Power Handling: 50 Watts continuous pink noise. Sensitivity: 88 dB 1 Watt/1 meter. Impedance: 8 Ohms nominal. Type: 2-Way system with vented enclosure. ?... Frequency Response: 80 Hz to 20 kHz +/- 2dB. Power Handling: 50 Watts continuous pink noise. Sensitivity: 88 dB 1 Watt/1 meter. Impedance: 8 Ohms nominal. Type: 2-Way system with vented enclosure. ?Dimensions: 7.25 H x 4.56 W x 4.68 D (184.5 x 116.5 x 118.8) ?Weight: 4.0 lbs. (1.8kg) 50 Watts continuous pink noise 88 dB 1 Watt/1 meter 8 Ohms nominal 2-Way system with vented enclosure

Suppliers

Company
Product
Description
Supplier Links
Audio Enhancement Wall Speaker (WS-09) - WS-09 - Visual Sound, Inc.
Broomall, PA, USA
Audio Enhancement Wall Speaker (WS-09)
WS-09
Audio Enhancement Wall Speaker (WS-09) WS-09
Audio Enhancement Frequency Response: 80 Hz to 20 kHz +/- 2dB. Power Handling: 50 Watts continuous pink noise. Sensitivity: 88 dB 1 Watt/1 meter. Impedance: 8 Ohms nominal. Type: 2-Way system with vented enclosure. ?... Frequency Response: 80 Hz to 20 kHz +/- 2dB. Power Handling: 50 Watts continuous pink noise. Sensitivity: 88 dB 1 Watt/1 meter. Impedance: 8 Ohms nominal. Type: 2-Way system with vented enclosure. ?Dimensions: 7.25 H x 4.56 W x 4.68 D (184.5 x 116.5 x 118.8) ?Weight: 4.0 lbs. (1.8kg) 50 Watts continuous pink noise 88 dB 1 Watt/1 meter 8 Ohms nominal 2-Way system with vented enclosure

Audio Enhancement

Frequency Response: 80 Hz to 20 kHz +/- 2dB. Power Handling: 50 Watts continuous pink noise. Sensitivity: 88 dB 1 Watt/1 meter. Impedance: 8 Ohms nominal. Type: 2-Way system with vented enclosure. ?...

Frequency Response: 80 Hz to 20 kHz +/- 2dB. Power Handling: 50 Watts continuous pink noise. Sensitivity: 88 dB 1 Watt/1 meter. Impedance: 8 Ohms nominal. Type: 2-Way system with vented enclosure. ?Dimensions: 7.25 H x 4.56 W x 4.68 D (184.5 x 116.5 x 118.8) ?Weight: 4.0 lbs. (1.8kg)

  • 50 Watts continuous pink noise
  • 88 dB 1 Watt/1 meter
  • 8 Ohms nominal
  • 2-Way system with vented enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WS-09
Product Name Audio Enhancement Wall Speaker (WS-09)
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
V-6.3 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details