Visual Sound, Inc. 3-Way, High-Output Compact Line-Array Element Xlc127DVX

Description
Electro-Voice The XLC127DVX is the new main component used to create an XLC line array featuring EV's latest DVX woofers. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 used for larger arenas. The three-way, axis-asymmetric design includes a single DVX3121 12-inch low-frequency, mid-bass woofer; the mid-frequency bandpass is comprised of two 6.5-inch, horn-loaded DVN2065 woofers in a vertical array. The XLC127DVX uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127DVX is designed for triamp operation. To allow for biamp operation, an internal x-over for mid-bass and high frequencies is available as an accessory.The Xlci127DVX version is designed for permanent installation applications, with specially designed mounting hardware for easy, cost-effective hanging.
Description
Electro-Voice The XLC127DVX is the new main component used to create an XLC line array featuring EV's latest DVX woofers. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 used for larger arenas. The three-way, axis-asymmetric design includes a single DVX3121 12-inch low-frequency, mid-bass woofer; the mid-frequency bandpass is comprised of two 6.5-inch, horn-loaded DVN2065 woofers in a vertical array. The XLC127DVX uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127DVX is designed for triamp operation. To allow for biamp operation, an internal x-over for mid-bass and high frequencies is available as an accessory.The Xlci127DVX version is designed for permanent installation applications, with specially designed mounting hardware for easy, cost-effective hanging.

Suppliers

Company
Product
Description
Supplier Links
3-Way, High-Output Compact Line-Array Element - Xlc127DVX - Visual Sound, Inc.
Broomall, PA, USA
3-Way, High-Output Compact Line-Array Element
Xlc127DVX
3-Way, High-Output Compact Line-Array Element Xlc127DVX
Electro-Voice The XLC127DVX is the new main component used to create an XLC line array featuring EV's latest DVX woofers. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 used for larger arenas. The three-way, axis-asymmetric design includes a single DVX3121 12-inch low-frequency, mid-bass woofer; the mid-frequency bandpass is comprised of two 6.5-inch, horn-loaded DVN2065 woofers in a vertical array. The XLC127DVX uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127DVX is designed for triamp operation. To allow for biamp operation, an internal x-over for mid-bass and high frequencies is available as an accessory.The Xlci127DVX version is designed for permanent installation applications, with specially designed mounting hardware for easy, cost-effective hanging.

Electro-Voice

The XLC127DVX is the new main component used to create an XLC line array featuring EV's latest DVX woofers. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 used for larger arenas. The three-way, axis-asymmetric design includes a single DVX3121 12-inch low-frequency, mid-bass woofer; the mid-frequency bandpass is comprised of two 6.5-inch, horn-loaded DVN2065 woofers in a vertical array. The XLC127DVX uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127DVX is designed for triamp operation. To allow for biamp operation, an internal x-over for mid-bass and high frequencies is available as an accessory.The Xlci127DVX version is designed for permanent installation applications, with specially designed mounting hardware for easy, cost-effective hanging.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xlc127DVX
Product Name 3-Way, High-Output Compact Line-Array Element
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details