Visual Sound, Inc. Weather Resistant Subwoofer W2-125

Description
Community Professional Loudspeakers The Community WET125 subwoofer is a high output, high sensitivity, vented low frequency speaker system with extended low frequency response down to 50 Hz. Includes two 15" cast frame Ferrofluid-cooled speakers mounted to a vented enclosure. Engineered for use in permanent installations. The loudspeaker enclosure is constructed of hand-laminated fiberglass. Five year limited warranty.
Description
Community Professional Loudspeakers The Community WET125 subwoofer is a high output, high sensitivity, vented low frequency speaker system with extended low frequency response down to 50 Hz. Includes two 15" cast frame Ferrofluid-cooled speakers mounted to a vented enclosure. Engineered for use in permanent installations. The loudspeaker enclosure is constructed of hand-laminated fiberglass. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Weather Resistant Subwoofer - W2-125 - Visual Sound, Inc.
Broomall, PA, USA
Weather Resistant Subwoofer
W2-125
Weather Resistant Subwoofer W2-125
Community Professional Loudspeakers The Community WET125 subwoofer is a high output, high sensitivity, vented low frequency speaker system with extended low frequency response down to 50 Hz. Includes two 15" cast frame Ferrofluid-cooled speakers mounted to a vented enclosure. Engineered for use in permanent installations. The loudspeaker enclosure is constructed of hand-laminated fiberglass. Five year limited warranty.

Community Professional Loudspeakers

The Community WET125 subwoofer is a high output, high sensitivity, vented low frequency speaker system with extended low frequency response down to 50 Hz.

Includes two 15" cast frame Ferrofluid-cooled speakers mounted to a vented enclosure. Engineered for use in permanent installations. The loudspeaker enclosure is constructed of hand-laminated fiberglass. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2-125
Product Name Weather Resistant Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details