Visual Sound, Inc. Dual-driver vented sub-bass system WS218X

Description
Martin Audio Limited The WS218X is a high performance sub-bass system designed for use with large scale Wavefront and Blackline systems, in both touring and install applications. It features twin, 1000 watt 18" (460mm) drive units with magnet structure and suspension engineered for maximum linear excursion. Dual, direct radiating long excursion 18" (460mm) drivers High temperature 4" (100mm) voice coils High power - 136dB continuous, 142dB peak Fitted with handles and castors
Description
Martin Audio Limited The WS218X is a high performance sub-bass system designed for use with large scale Wavefront and Blackline systems, in both touring and install applications. It features twin, 1000 watt 18" (460mm) drive units with magnet structure and suspension engineered for maximum linear excursion. Dual, direct radiating long excursion 18" (460mm) drivers High temperature 4" (100mm) voice coils High power - 136dB continuous, 142dB peak Fitted with handles and castors

Suppliers

Company
Product
Description
Supplier Links
Dual-driver vented sub-bass system - WS218X - Visual Sound, Inc.
Broomall, PA, USA
Dual-driver vented sub-bass system
WS218X
Dual-driver vented sub-bass system WS218X
Martin Audio Limited The WS218X is a high performance sub-bass system designed for use with large scale Wavefront and Blackline systems, in both touring and install applications. It features twin, 1000 watt 18" (460mm) drive units with magnet structure and suspension engineered for maximum linear excursion. Dual, direct radiating long excursion 18" (460mm) drivers High temperature 4" (100mm) voice coils High power - 136dB continuous, 142dB peak Fitted with handles and castors

Martin Audio Limited

The WS218X is a high performance sub-bass system designed for use with large scale Wavefront and Blackline systems, in both touring and install applications. It features twin, 1000 watt 18" (460mm) drive units with magnet structure and suspension engineered for maximum linear excursion.

  • Dual, direct radiating long excursion 18" (460mm) drivers
  • High temperature 4" (100mm) voice coils
  • High power - 136dB continuous, 142dB peak
  • Fitted with handles and castors
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WS218X
Product Name Dual-driver vented sub-bass system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details