Visual Sound, Inc. High Output Mid/High Loudspeaker Enclosure VQ 64MH

Description
Tannoy/TGI North America, Inc. The VQ 64MH (60x40) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control. The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ 64MH addresses this requirement for compact dimensions without compromising performance in any way. With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.
Description
Tannoy/TGI North America, Inc. The VQ 64MH (60x40) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control. The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ 64MH addresses this requirement for compact dimensions without compromising performance in any way. With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Output Mid/High Loudspeaker Enclosure
VQ 64MH
High Output Mid/High Loudspeaker Enclosure VQ 64MH
Tannoy/TGI North America, Inc. The VQ 64MH (60x40) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control. The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ 64MH addresses this requirement for compact dimensions without compromising performance in any way. With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.

Tannoy/TGI North America, Inc.

The VQ 64MH (60x40) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control.
The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ 64MH addresses this requirement for compact dimensions without compromising performance in any way.
With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VQ 64MH
Product Name High Output Mid/High Loudspeaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
Horn Speaker - FBHS9185 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 102 dB
Nominal Power 10 watts
Maximum Power 10 watts
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details