Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 10in Dia x 10in Deep XCP810

Description
Lowell Manufacturing Company XCP810: 10.06" dia. x 10.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T
Description
Lowell Manufacturing Company XCP810: 10.06" dia. x 10.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 10in Deep - XCP810 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 10in Deep
XCP810
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 10in Deep XCP810
Lowell Manufacturing Company XCP810: 10.06" dia. x 10.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Lowell Manufacturing Company

XCP810: 10.06" dia. x 10.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XCP810
Product Name Backbox-Recessed-8in Spkr, Steel, 10in Dia x 10in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 154 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details