Visual Sound, Inc. 3-Way, High-Output, Very Compact Line-Array Element XLD291

Description
Electro-Voice The XLD291 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to 250Hz. The XLD291 uses an eight-inch, neodymium, low-frequency transducer, an eight-inch, neodymium, LF/MB transducer, and two neodymium, two-inch, voice-coil compression drivers combining through two Hydra™ plane wave generators into a 120 degree x 10 degree waveguide. CCT™ uses both eight-inch transducers to provide maximum low-frequency output and operating bandwidth while controlling horizontal beamwidth to 250 Hz by using DSP. The XLD291 can be used in triamp mode, or in biamp using a sophisticated internal passive network. Designed for use in arrays of four or more elements, the XLD291 delivers full-bandwidth audio with precise, predictable coverage control. Integrated rigging with hinge points located correctly between array elements is easy to use and quickly provides uncompromised line array performance. Ground-stacking is easy using array rails or subwoofers as the array base. Very Compact, Lightweight CCTTM (Coverage Control Technology) Simple, Quick Integrated Rigging 90° Horizontal Coverage to 200 Hz Versatile Subwoofer Integration Bi-Amp or Tri-Amp Operation Neodymium Transducers LAPS Aiming and Flying Software
Description
Electro-Voice The XLD291 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to 250Hz. The XLD291 uses an eight-inch, neodymium, low-frequency transducer, an eight-inch, neodymium, LF/MB transducer, and two neodymium, two-inch, voice-coil compression drivers combining through two Hydra™ plane wave generators into a 120 degree x 10 degree waveguide. CCT™ uses both eight-inch transducers to provide maximum low-frequency output and operating bandwidth while controlling horizontal beamwidth to 250 Hz by using DSP. The XLD291 can be used in triamp mode, or in biamp using a sophisticated internal passive network. Designed for use in arrays of four or more elements, the XLD291 delivers full-bandwidth audio with precise, predictable coverage control. Integrated rigging with hinge points located correctly between array elements is easy to use and quickly provides uncompromised line array performance. Ground-stacking is easy using array rails or subwoofers as the array base. Very Compact, Lightweight CCTTM (Coverage Control Technology) Simple, Quick Integrated Rigging 90° Horizontal Coverage to 200 Hz Versatile Subwoofer Integration Bi-Amp or Tri-Amp Operation Neodymium Transducers LAPS Aiming and Flying Software

Suppliers

Company
Product
Description
Supplier Links
3-Way, High-Output, Very Compact Line-Array Element - XLD291 - Visual Sound, Inc.
Broomall, PA, USA
3-Way, High-Output, Very Compact Line-Array Element
XLD291
3-Way, High-Output, Very Compact Line-Array Element XLD291
Electro-Voice The XLD291 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to 250Hz. The XLD291 uses an eight-inch, neodymium, low-frequency transducer, an eight-inch, neodymium, LF/MB transducer, and two neodymium, two-inch, voice-coil compression drivers combining through two Hydra™ plane wave generators into a 120 degree x 10 degree waveguide. CCT™ uses both eight-inch transducers to provide maximum low-frequency output and operating bandwidth while controlling horizontal beamwidth to 250 Hz by using DSP. The XLD291 can be used in triamp mode, or in biamp using a sophisticated internal passive network. Designed for use in arrays of four or more elements, the XLD291 delivers full-bandwidth audio with precise, predictable coverage control. Integrated rigging with hinge points located correctly between array elements is easy to use and quickly provides uncompromised line array performance. Ground-stacking is easy using array rails or subwoofers as the array base. Very Compact, Lightweight CCTTM (Coverage Control Technology) Simple, Quick Integrated Rigging 90° Horizontal Coverage to 200 Hz Versatile Subwoofer Integration Bi-Amp or Tri-Amp Operation Neodymium Transducers LAPS Aiming and Flying Software

Electro-Voice

The XLD291 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to 250Hz. The XLD291 uses an eight-inch, neodymium, low-frequency transducer, an eight-inch, neodymium, LF/MB transducer, and two neodymium, two-inch, voice-coil compression drivers combining through two Hydra™ plane wave generators into a 120 degree x 10 degree waveguide. CCT™ uses both eight-inch transducers to provide maximum low-frequency output and operating bandwidth while controlling horizontal beamwidth to 250 Hz by using DSP. The XLD291 can be used in triamp mode, or in biamp using a sophisticated internal passive network. Designed for use in arrays of four or more elements, the XLD291 delivers full-bandwidth audio with precise, predictable coverage control. Integrated rigging with hinge points located correctly between array elements is easy to use and quickly provides uncompromised line array performance. Ground-stacking is easy using array rails or subwoofers as the array base.

  • Very Compact, Lightweight
  • CCTTM (Coverage Control Technology)
  • Simple, Quick Integrated Rigging
  • 90° Horizontal Coverage to 200 Hz
  • Versatile Subwoofer Integration
  • Bi-Amp or Tri-Amp Operation
  • Neodymium Transducers
  • LAPS Aiming and Flying Software
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XLD291
Product Name 3-Way, High-Output, Very Compact Line-Array Element
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details