Visual Sound, Inc. Wall Baffle Speakers WB1EZ

Description
Bogen Communications, Inc. 1W, single-tap design *Screw terminal connections for fast installation *For 70V systems *Pre-assembled with 8" cone speaker *Recessed volume control *Simulated walnut finish
Description
Bogen Communications, Inc. 1W, single-tap design *Screw terminal connections for fast installation *For 70V systems *Pre-assembled with 8" cone speaker *Recessed volume control *Simulated walnut finish

Suppliers

Company
Product
Description
Supplier Links
Wall Baffle Speakers - WB1EZ - Visual Sound, Inc.
Broomall, PA, USA
Wall Baffle Speakers
WB1EZ
Wall Baffle Speakers WB1EZ
Bogen Communications, Inc. 1W, single-tap design *Screw terminal connections for fast installation *For 70V systems *Pre-assembled with 8" cone speaker *Recessed volume control *Simulated walnut finish

Bogen Communications, Inc.

1W, single-tap design
*Screw terminal connections for fast installation
*For 70V systems
*Pre-assembled with 8" cone speaker
*Recessed volume control
*Simulated walnut finish

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB1EZ
Product Name Wall Baffle Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details