Visual Sound, Inc. Weather Resistant Subwoofer W2-112

Description
Community Professional Loudspeakers The Community WET112 subwoofer is a high output, high sensitivity, vented low frequency loudspeaker system with extended low frequency response down to 50 Hz. Includes one 12" cast frame Ferrofluid-cooled driver mounted in a tuned vented enclosure. Engineered for use in permanent installations. The loudspeaker enclosure is constructed of multi-layer glass composite. Use with Community WET Series loudspeakers with our digital system controller. Five year limited warranty.
Description
Community Professional Loudspeakers The Community WET112 subwoofer is a high output, high sensitivity, vented low frequency loudspeaker system with extended low frequency response down to 50 Hz. Includes one 12" cast frame Ferrofluid-cooled driver mounted in a tuned vented enclosure. Engineered for use in permanent installations. The loudspeaker enclosure is constructed of multi-layer glass composite. Use with Community WET Series loudspeakers with our digital system controller. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Weather Resistant Subwoofer - W2-112 - Visual Sound, Inc.
Broomall, PA, USA
Weather Resistant Subwoofer
W2-112
Weather Resistant Subwoofer W2-112
Community Professional Loudspeakers The Community WET112 subwoofer is a high output, high sensitivity, vented low frequency loudspeaker system with extended low frequency response down to 50 Hz. Includes one 12" cast frame Ferrofluid-cooled driver mounted in a tuned vented enclosure. Engineered for use in permanent installations. The loudspeaker enclosure is constructed of multi-layer glass composite. Use with Community WET Series loudspeakers with our digital system controller. Five year limited warranty.

Community Professional Loudspeakers

The Community WET112 subwoofer is a high output, high sensitivity, vented low frequency loudspeaker system with extended low frequency response down to 50 Hz.

Includes one 12" cast frame Ferrofluid-cooled driver mounted in a tuned vented enclosure. Engineered for use in permanent installations. The loudspeaker enclosure is constructed of multi-layer glass composite. Use with Community WET Series loudspeakers with our digital system controller. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2-112
Product Name Weather Resistant Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details