Visual Sound, Inc. Loudspeaker XP100

Description
Samson Technologies Corp. The XP100 features a custom designed 12" Low Frequency driver. It combines a 2.5" voice coil Kapton former and 50 oz barium ferrite magnet to produce an accurate, super-tight bass response. The passive XP100 enclosure is housed in a sleek molded cabinet with substantial internal bracing to support its thick side wall construction. Designed to be lightweight and compact, the XP100 is still rigid enough to allow maximum energy to be transferred from the cabinet into the room. Neutrik(R) Speakon connectors, convenient fly-points, a steel grill and scuff-resistant textured finish ensure exceptional versatility and long life. Like all Expedition enclosures, the XP100 features a custom designed 12" Low Frequency driver. It combines a 2.5" voice coil Kapton former and 50 oz barium ferrite magnet to produce an accurate, super-tight bass response. The XP100's High Frequency section employs a 1" compression driver along with an elliptical wave guide horn that controls dispersion. This in combination with a phasing plug produces a linear overall response with a clear, musical top end.Power handling: 250W Program, 400W Peak Max.Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.
Description
Samson Technologies Corp. The XP100 features a custom designed 12" Low Frequency driver. It combines a 2.5" voice coil Kapton former and 50 oz barium ferrite magnet to produce an accurate, super-tight bass response. The passive XP100 enclosure is housed in a sleek molded cabinet with substantial internal bracing to support its thick side wall construction. Designed to be lightweight and compact, the XP100 is still rigid enough to allow maximum energy to be transferred from the cabinet into the room. Neutrik(R) Speakon connectors, convenient fly-points, a steel grill and scuff-resistant textured finish ensure exceptional versatility and long life. Like all Expedition enclosures, the XP100 features a custom designed 12" Low Frequency driver. It combines a 2.5" voice coil Kapton former and 50 oz barium ferrite magnet to produce an accurate, super-tight bass response. The XP100's High Frequency section employs a 1" compression driver along with an elliptical wave guide horn that controls dispersion. This in combination with a phasing plug produces a linear overall response with a clear, musical top end.Power handling: 250W Program, 400W Peak Max.Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - XP100 - Visual Sound, Inc.
Broomall, PA, USA
Loudspeaker
XP100
Loudspeaker XP100
Samson Technologies Corp. The XP100 features a custom designed 12" Low Frequency driver. It combines a 2.5" voice coil Kapton former and 50 oz barium ferrite magnet to produce an accurate, super-tight bass response. The passive XP100 enclosure is housed in a sleek molded cabinet with substantial internal bracing to support its thick side wall construction. Designed to be lightweight and compact, the XP100 is still rigid enough to allow maximum energy to be transferred from the cabinet into the room. Neutrik(R) Speakon connectors, convenient fly-points, a steel grill and scuff-resistant textured finish ensure exceptional versatility and long life. Like all Expedition enclosures, the XP100 features a custom designed 12" Low Frequency driver. It combines a 2.5" voice coil Kapton former and 50 oz barium ferrite magnet to produce an accurate, super-tight bass response. The XP100's High Frequency section employs a 1" compression driver along with an elliptical wave guide horn that controls dispersion. This in combination with a phasing plug produces a linear overall response with a clear, musical top end.Power handling: 250W Program, 400W Peak Max.Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.

Samson Technologies Corp.

The XP100 features a custom designed 12" Low Frequency driver. It combines a 2.5" voice coil Kapton former and 50 oz barium ferrite magnet to produce an accurate, super-tight bass response.

The passive XP100 enclosure is housed in a sleek molded cabinet with substantial internal bracing to support its thick side wall construction. Designed to be lightweight and compact, the XP100 is still rigid enough to allow maximum energy to be transferred from the cabinet into the room. Neutrik(R) Speakon connectors, convenient fly-points, a steel grill and scuff-resistant textured finish ensure exceptional versatility and long life. Like all Expedition enclosures, the XP100 features a custom designed 12" Low Frequency driver. It combines a 2.5" voice coil Kapton former and 50 oz barium ferrite magnet to produce an accurate, super-tight bass response. The XP100's High Frequency section employs a 1" compression driver along with an elliptical wave guide horn that controls dispersion. This in combination with a phasing plug produces a linear overall response with a clear, musical top end.Power handling: 250W Program, 400W Peak Max.Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XP100
Product Name Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details