Visual Sound, Inc. Compact, Vertically Arrayable Three-Way Enclosure W8LCI

Description
Martin Audio Limited The Martin Audio W8LCI is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the need for a high power, high bass impact system that is versatile and scalable for a very wide range of applications in fixed installations. Though compact in size, the W8LCI is a full-bandwidth system and may be used without subwoofers in many applications. Where additional low frequency extension is required, W8LCI may be complemented by the W8LS Line Array subwoofers, WLX horn and reflex loaded subwoofers, WSX horn loaded subwoofers, or WS218X Dual 18" (460mm) direct radiating subwoofers. Compact, high performance three-way line array enclosure High power - maximum SPL 129dB continuous, 135dB peak (single unit) Superior bass impact - all horn design Wide bandwidth - 60Hz - 18kHz &plusm; 3dB (single unit) Very smooth off-axis response - useable out to 120° (-10dB) ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Compatible with WLX, WSX and WS218X
Description
Martin Audio Limited The Martin Audio W8LCI is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the need for a high power, high bass impact system that is versatile and scalable for a very wide range of applications in fixed installations. Though compact in size, the W8LCI is a full-bandwidth system and may be used without subwoofers in many applications. Where additional low frequency extension is required, W8LCI may be complemented by the W8LS Line Array subwoofers, WLX horn and reflex loaded subwoofers, WSX horn loaded subwoofers, or WS218X Dual 18" (460mm) direct radiating subwoofers. Compact, high performance three-way line array enclosure High power - maximum SPL 129dB continuous, 135dB peak (single unit) Superior bass impact - all horn design Wide bandwidth - 60Hz - 18kHz &plusm; 3dB (single unit) Very smooth off-axis response - useable out to 120° (-10dB) ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Compatible with WLX, WSX and WS218X

Suppliers

Company
Product
Description
Supplier Links
Compact, Vertically Arrayable Three-Way Enclosure - W8LCI - Visual Sound, Inc.
Broomall, PA, USA
Compact, Vertically Arrayable Three-Way Enclosure
W8LCI
Compact, Vertically Arrayable Three-Way Enclosure W8LCI
Martin Audio Limited The Martin Audio W8LCI is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the need for a high power, high bass impact system that is versatile and scalable for a very wide range of applications in fixed installations. Though compact in size, the W8LCI is a full-bandwidth system and may be used without subwoofers in many applications. Where additional low frequency extension is required, W8LCI may be complemented by the W8LS Line Array subwoofers, WLX horn and reflex loaded subwoofers, WSX horn loaded subwoofers, or WS218X Dual 18" (460mm) direct radiating subwoofers. Compact, high performance three-way line array enclosure High power - maximum SPL 129dB continuous, 135dB peak (single unit) Superior bass impact - all horn design Wide bandwidth - 60Hz - 18kHz &plusm; 3dB (single unit) Very smooth off-axis response - useable out to 120° (-10dB) ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Compatible with WLX, WSX and WS218X

Martin Audio Limited

The Martin Audio W8LCI is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the need for a high power, high bass impact system that is versatile and scalable for a very wide range of applications in fixed installations.
Though compact in size, the W8LCI is a full-bandwidth system and may be used without subwoofers in many applications. Where additional low frequency extension is required, W8LCI may be complemented by the W8LS Line Array subwoofers, WLX horn and reflex loaded subwoofers, WSX horn loaded subwoofers, or WS218X Dual 18" (460mm) direct radiating subwoofers.

  • Compact, high performance three-way line array enclosure
  • High power - maximum SPL 129dB continuous,
  • 135dB peak (single unit)
  • Superior bass impact - all horn design
  • Wide bandwidth - 60Hz - 18kHz &plusm; 3dB (single unit)
  • Very smooth off-axis response - useable out to 120° (-10dB)
  • ViewPoint™ array optimisation software
  • Loudspeaker management preset files for a wide variety of configurations
  • Compatible with WLX, WSX and WS218X
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8LCI
Product Name Compact, Vertically Arrayable Three-Way Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - TC7FD04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 202 Hz
View Details