Visual Sound, Inc. 2-Way, High-Output, Very Compact Line-Array Element XLE191

Description
Electro-Voice The XLE191 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD291, and the same dual, ND2S high-frequency driver combination with a 120 degree x 10 degree waveguide coverage. At less than 40lbs (18 kg) per unit, the XLE offers a powerful, very compact solution for sound reinforcement applications with limited space and load capacity. The XLE191 can be used in biamp mode or full-range using a sophisticated internal passive network. Designed for the use in arrays of four and more elements, the XLE191 delivers full-bandwidth audio with precise, predictable coverage control. The integrated rigging is easy to use and quickly provides uncompromised line array performance. Very Compact, Lightweight Simple, Quick Integrated Rigging 90° Horizontal Coverage Versatile Subwoofer Integration Bi-Amp or Full-Range Operation Neodymium Transducers LAPS Aiming and Flying Software
Description
Electro-Voice The XLE191 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD291, and the same dual, ND2S high-frequency driver combination with a 120 degree x 10 degree waveguide coverage. At less than 40lbs (18 kg) per unit, the XLE offers a powerful, very compact solution for sound reinforcement applications with limited space and load capacity. The XLE191 can be used in biamp mode or full-range using a sophisticated internal passive network. Designed for the use in arrays of four and more elements, the XLE191 delivers full-bandwidth audio with precise, predictable coverage control. The integrated rigging is easy to use and quickly provides uncompromised line array performance. Very Compact, Lightweight Simple, Quick Integrated Rigging 90° Horizontal Coverage Versatile Subwoofer Integration Bi-Amp or Full-Range Operation Neodymium Transducers LAPS Aiming and Flying Software

Suppliers

Company
Product
Description
Supplier Links
2-Way, High-Output, Very Compact Line-Array Element - XLE191 - Visual Sound, Inc.
Broomall, PA, USA
2-Way, High-Output, Very Compact Line-Array Element
XLE191
2-Way, High-Output, Very Compact Line-Array Element XLE191
Electro-Voice The XLE191 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD291, and the same dual, ND2S high-frequency driver combination with a 120 degree x 10 degree waveguide coverage. At less than 40lbs (18 kg) per unit, the XLE offers a powerful, very compact solution for sound reinforcement applications with limited space and load capacity. The XLE191 can be used in biamp mode or full-range using a sophisticated internal passive network. Designed for the use in arrays of four and more elements, the XLE191 delivers full-bandwidth audio with precise, predictable coverage control. The integrated rigging is easy to use and quickly provides uncompromised line array performance. Very Compact, Lightweight Simple, Quick Integrated Rigging 90° Horizontal Coverage Versatile Subwoofer Integration Bi-Amp or Full-Range Operation Neodymium Transducers LAPS Aiming and Flying Software

Electro-Voice

The XLE191 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD291, and the same dual, ND2S high-frequency driver combination with a 120 degree x 10 degree waveguide coverage. At less than 40lbs (18 kg) per unit, the XLE offers a powerful, very compact solution for sound reinforcement applications with limited space and load capacity. The XLE191 can be used in biamp mode or full-range using a sophisticated internal passive network. Designed for the use in arrays of four and more elements, the XLE191 delivers full-bandwidth audio with precise, predictable coverage control. The integrated rigging is easy to use and quickly provides uncompromised line array performance.

  • Very Compact, Lightweight
  • Simple, Quick Integrated Rigging
  • 90° Horizontal Coverage
  • Versatile Subwoofer Integration
  • Bi-Amp or Full-Range Operation
  • Neodymium Transducers
  • LAPS Aiming and Flying Software
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XLE191
Product Name 2-Way, High-Output, Very Compact Line-Array Element
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speaker - FBF29-2 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 78 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details