Visual Sound, Inc. Three-way, full-range, bi-amp, weather-resistant loudspeaker W2-322L-64H

Description
Community Professional Loudspeakers The WET322L-64H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated multi-layer glass composite, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert carbon fiber diaphragm. Ferrofluid fills the voice coil MF and HF gaps to prevent corrosion as well as improve thermal power handling and reduce power compression. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET322L is equipped with two 12" LF, a 2.8" exit MR driver, and a 1" exit HF compression driver. The WET322L's frequency range is from 45 Hz to 17 kHz with a MF/HF 112 dB SPL 1W /1m sensitivity and a maximum continuous broadband output of 129dB SPL/136dB SPL peak. Power handling is 400W RMS, 1000W program LF, 160W RMS, 400W program MF/HF. Six integral 1/2-13" mounting points on the sides of the enclosure mate with a special order yoke-type bracket.
Description
Community Professional Loudspeakers The WET322L-64H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated multi-layer glass composite, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert carbon fiber diaphragm. Ferrofluid fills the voice coil MF and HF gaps to prevent corrosion as well as improve thermal power handling and reduce power compression. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET322L is equipped with two 12" LF, a 2.8" exit MR driver, and a 1" exit HF compression driver. The WET322L's frequency range is from 45 Hz to 17 kHz with a MF/HF 112 dB SPL 1W /1m sensitivity and a maximum continuous broadband output of 129dB SPL/136dB SPL peak. Power handling is 400W RMS, 1000W program LF, 160W RMS, 400W program MF/HF. Six integral 1/2-13" mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range, bi-amp, weather-resistant loudspeaker - W2-322L-64H - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range, bi-amp, weather-resistant loudspeaker
W2-322L-64H
Three-way, full-range, bi-amp, weather-resistant loudspeaker W2-322L-64H
Community Professional Loudspeakers The WET322L-64H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated multi-layer glass composite, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert carbon fiber diaphragm. Ferrofluid fills the voice coil MF and HF gaps to prevent corrosion as well as improve thermal power handling and reduce power compression. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET322L is equipped with two 12" LF, a 2.8" exit MR driver, and a 1" exit HF compression driver. The WET322L's frequency range is from 45 Hz to 17 kHz with a MF/HF 112 dB SPL 1W /1m sensitivity and a maximum continuous broadband output of 129dB SPL/136dB SPL peak. Power handling is 400W RMS, 1000W program LF, 160W RMS, 400W program MF/HF. Six integral 1/2-13" mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Community Professional Loudspeakers

The WET322L-64H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance.

It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated multi-layer glass composite, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert carbon fiber diaphragm. Ferrofluid fills the voice coil MF and HF gaps to prevent corrosion as well as improve thermal power handling and reduce power compression. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET322L is equipped with two 12" LF, a 2.8" exit MR driver, and a 1" exit HF compression driver. The WET322L's frequency range is from 45 Hz to 17 kHz with a MF/HF 112 dB SPL 1W /1m sensitivity and a maximum continuous broadband output of 129dB SPL/136dB SPL peak. Power handling is 400W RMS, 1000W program LF, 160W RMS, 400W program MF/HF. Six integral 1/2-13" mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2-322L-64H
Product Name Three-way, full-range, bi-amp, weather-resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details