Visual Sound, Inc. Compact Powered Loudspeaker ZXA1

Description
Electro-Voice Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. Launching globally at Winter NAMM 2010, ZXA1 is powered by an 800 watt amplifier module derived from EV's world-tour-class Tour Grade series - amplifiers with audio quality and reliability proven at the very highest levels.
Description
Electro-Voice Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. Launching globally at Winter NAMM 2010, ZXA1 is powered by an 800 watt amplifier module derived from EV's world-tour-class Tour Grade series - amplifiers with audio quality and reliability proven at the very highest levels.

Suppliers

Company
Product
Description
Supplier Links
Compact Powered Loudspeaker - ZXA1 - Visual Sound, Inc.
Broomall, PA, USA
Compact Powered Loudspeaker
ZXA1
Compact Powered Loudspeaker ZXA1
Electro-Voice Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. Launching globally at Winter NAMM 2010, ZXA1 is powered by an 800 watt amplifier module derived from EV's world-tour-class Tour Grade series - amplifiers with audio quality and reliability proven at the very highest levels.

Electro-Voice

Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker.

Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. Launching globally at Winter NAMM 2010, ZXA1 is powered by an 800 watt amplifier module derived from EV's world-tour-class Tour Grade series - amplifiers with audio quality and reliability proven at the very highest levels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ZXA1
Product Name Compact Powered Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3560 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details