Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-1191A

Description
Electro-Voice The Electro-Voice® Xi-1191A is a large-volume, 18-inch, true subwoofer. It features an EVX-180B low-frequency driver for excellent linear excursion, and it provides superior thermal capability by housing only a single woofer in a basic Xi shell, which optimizes performance for very-low-frequency theatrical effects. The Xi-1191A can reach extreme lows (28-Hz 3-dB-down) in step-down mode with EQ 37 hz, and can deliver three-dB-down point without EQ boost. Its footprint Identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-2181A, Xi-2122MHA, and Xi-1122MHA EVX-180B Low-Frequency Driver: Excellent Linear Excursion, Superior Thermal Capability Available Flying (Xi-1191AF) and Non-Flying (Xi-1191A) Versions Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-2181A, Xi-2122MHA and Xi-1122MHA Step-Down Tuning (28 Hz)
Description
Electro-Voice The Electro-Voice® Xi-1191A is a large-volume, 18-inch, true subwoofer. It features an EVX-180B low-frequency driver for excellent linear excursion, and it provides superior thermal capability by housing only a single woofer in a basic Xi shell, which optimizes performance for very-low-frequency theatrical effects. The Xi-1191A can reach extreme lows (28-Hz 3-dB-down) in step-down mode with EQ 37 hz, and can deliver three-dB-down point without EQ boost. Its footprint Identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-2181A, Xi-2122MHA, and Xi-1122MHA EVX-180B Low-Frequency Driver: Excellent Linear Excursion, Superior Thermal Capability Available Flying (Xi-1191AF) and Non-Flying (Xi-1191A) Versions Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-2181A, Xi-2122MHA and Xi-1122MHA Step-Down Tuning (28 Hz)

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-1191A - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-1191A
X-Array™ Xi-Series™ Speaker System Xi-1191A
Electro-Voice The Electro-Voice® Xi-1191A is a large-volume, 18-inch, true subwoofer. It features an EVX-180B low-frequency driver for excellent linear excursion, and it provides superior thermal capability by housing only a single woofer in a basic Xi shell, which optimizes performance for very-low-frequency theatrical effects. The Xi-1191A can reach extreme lows (28-Hz 3-dB-down) in step-down mode with EQ 37 hz, and can deliver three-dB-down point without EQ boost. Its footprint Identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-2181A, Xi-2122MHA, and Xi-1122MHA EVX-180B Low-Frequency Driver: Excellent Linear Excursion, Superior Thermal Capability Available Flying (Xi-1191AF) and Non-Flying (Xi-1191A) Versions Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-2181A, Xi-2122MHA and Xi-1122MHA Step-Down Tuning (28 Hz)

Electro-Voice

The Electro-Voice® Xi-1191A is a large-volume, 18-inch, true subwoofer. It features an EVX-180B low-frequency driver for excellent linear excursion, and it provides superior thermal capability by housing only a single woofer in a basic Xi shell, which optimizes performance for very-low-frequency theatrical effects. The Xi-1191A can reach extreme lows (28-Hz 3-dB-down) in step-down mode with EQ 37 hz, and can deliver three-dB-down point without EQ boost. Its footprint Identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-2181A, Xi-2122MHA, and Xi-1122MHA

  • EVX-180B Low-Frequency Driver: Excellent Linear Excursion, Superior Thermal Capability
  • Available Flying (Xi-1191AF) and Non-Flying (Xi-1191A) Versions
  • Ring-Mode Decoupling / RMDTM
  • Built-In L-Track Rigging
  • Available in Black or White
  • Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-2181A, Xi-2122MHA and Xi-1122MHA
  • Step-Down Tuning (28 Hz)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-1191A
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details